EN
  • EN
  • DE
  • IT

ATMEGA640V-8CU

Part No ATMEGA640V-8CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 100CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 86
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TFBGA
Supplier Device Package 100-CBGA (9x9)
Base Product Number ATMEGA640
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566733-ATMEGA640V-8CU
Ultra Librarian 3D Model Ultra Librarian ATMEGA640V-8CU CAD Model

Description

Microchip Technology's ATMEGA640V-8CU

The ATMEGA640V-8CU is a highly versatile and powerful microcontroller from the renowned manufacturer Microchip Technology. This component is part of the wider ATmega family, which is well-known for its high performance, flexibility, and reliability in various electronic applications. The ATMEGA640V-8CU is designed to meet the demanding requirements of advanced embedded systems, making it an ideal choice for a wide range of applications, including industrial control, automotive systems, and IoT devices.

At the core of the ATMEGA640V-8CU is an 8-bit AVR RISC-based microcontroller that executes powerful instructions in a single clock cycle. This feature enables the device to achieve throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed. The microcontroller operates at a voltage range of 2.7V to 5.5V and features a clock speed of 8MHz, which is suitable for battery-operated and power-sensitive applications.

The ATMEGA640V-8CU comes with a substantial 64KB of in-system self-programmable flash memory, 4KB EEPROM, and 8KB SRAM. These memory options provide ample space for complex applications and data storage. Additionally, it includes a variety of peripherals such as six flexible Timer/Counters with compare modes, a Real-Time Counter with separate oscillator, 2 USARTs, a byte-oriented 2-wire Serial Interface, an 8-channel/10-bit A/D converter with optional differential input stage with programmable gain, programmable Watchdog Timer with internal oscillator, and SPI serial port.

Furthermore, the microcontroller supports advanced features like power-save modes, an analog comparator, and external and internal interrupt capabilities. Its 100-pin TQFP (Thin Quad Flat Package) allows for a compact design while still offering enough pins for complex tasks, including interfacing with numerous external devices.

For developers, the ATMEGA640V-8CU is supported by the Atmel Studio Integrated Development Environment (IDE), which provides a comprehensive development platform. The device is also compatible with the Atmel In-System Programming and debuggers, simplifying the design process and enabling rapid prototyping and testing.

In summary, the ATMEGA640V-8CU from Microchip Technology is a robust and feature-rich microcontroller that offers a perfect blend of power efficiency and computational capability, making it a top choice for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess