EN
  • EN
  • DE

ATMEGA64RFR2-ZU

Part No ATMEGA64RFR2-ZU
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 64VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tray
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 2Mbps
Power - Output 3.5dBm
Sensitivity -100dBm
Memory Size 64kB Flash, 2kB EEPROM, 8kB SRAM
Serial Interfaces I2C, JTAG, SPI, USART
GPIO 35
Supply Voltage (V) 1.8V ~ 3.6V
Receiving Current 5mA ~ 12.5mA
Transmitting Current 8mA ~ 14.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Family Part Number ATMEGA64RFR2
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 709545-ATMEGA64RFR2-ZU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMEGA64RFR2-ZU CAD Model

Description

The ATMEGA64RFR2-ZU is a cutting-edge microcontroller from Microchip Technology, designed for wireless applications that demand a high level of integration and performance. This device combines the proven AVR microcontroller architecture with a high-performance 2.4 GHz RF transceiver, making it an ideal solution for a wide range of wireless applications such as home automation, sensor networks, and industrial control systems.

Key Features

  • Integrated RF Transceiver: The ATMEGA64RFR2-ZU boasts an integrated 2.4 GHz transceiver compatible with IEEE 802.15.4, enabling robust and energy-efficient wireless communication.
  • High Performance: With a maximum operating frequency of 16 MHz, this microcontroller offers a perfect balance of power consumption and processing speed, suitable for demanding applications.
  • Large Memory: It comes equipped with 64KB of in-system self-programmable flash memory, 4KB EEPROM, and 16KB SRAM, providing ample space for complex programs and data storage.
  • Advanced Peripherals: A variety of peripherals including timers, serial communication controllers, and ADCs enhance the microcontroller's capabilities, allowing for a wide range of functionality.
  • Low Power Consumption: The device features multiple power-saving modes, which can significantly reduce power consumption, making it ideal for battery-operated applications.

Applications

The versatility of the ATMEGA64RFR2-ZU makes it suitable for a variety of applications. It is particularly well-suited for:

  • Wireless sensor networks
  • Home and building automation
  • Industrial control systems
  • Remote control applications
  • Smart energy management

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the ATMEGA64RFR2-ZU is no exception. This microcontroller is designed to meet the rigorous standards required by industrial and consumer applications, ensuring stable and reliable operation throughout its lifecycle.

With its combination of wireless capability, processing power, and low power consumption, the ATMEGA64RFR2-ZU from Microchip Technology stands out as an exceptional choice for designers looking to create efficient and innovative wireless solutions.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5209 $63.1254
14+ $8.6326 $120.8564
21+ $8.3628 $175.6188
29+ $8.0931 $234.6999
37+ $7.8233 $289.4621
50+ $7.0140 $350.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess