EN
  • EN
  • DE

ATSAM4E16CA-CUR

Part No ATSAM4E16CA-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TFBGA / ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4E
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, IrDA, MMC/SD, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number ATSAM4E
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1341043-ATSAM4E16CA-CUR
Ultra Librarian 3D Model Ultra Librarian ATSAM4E16CA-CUR CAD Model

Description

Product Overview: ATSAM4E16CA-CUR

The ATSAM4E16CA-CUR is a high-performance microcontroller from Microchip Technology, designed for a wide range of applications requiring efficient data processing, enhanced connectivity, and reliable operation. This member of the SAM4E series is based on the ARM Cortex-M4 processor and boasts a maximum speed of 120 MHz, ensuring swift execution of complex tasks.

Key Features

  • Core: ARM Cortex-M4 CPU with Floating Point Unit (FPU), running at up to 120 MHz.
  • Memory: Equipped with 1024KB of embedded Flash, 128KB of SRAM, and 16KB of ROM, providing ample space for application code and data storage.
  • Connectivity: Offers a variety of communication interfaces, including dual CAN, Ethernet MAC, full-speed USB Device and Host, and multiple serial communication interfaces.
  • Robust Peripheral Set: Features an extensive range of peripherals such as PWM, timer counters, analog-to-digital and digital-to-analog converters, making it suitable for industrial control, HVAC systems, and smart energy solutions.
  • Advanced Security: Comes with hardware cryptographic support for AES, 3DES, and SHA, ensuring secure data exchange and storage.
  • Power Efficiency: Implements several power-saving techniques and operates in multiple modes, including Idle and Sleep modes, for energy-critical applications.

Applications

The ATSAM4E16CA-CUR is versatile and can be used in various applications, such as:

  • Industrial automation and control systems
  • Building management and HVAC systems
  • Networking equipment, including switches and routers
  • Smart energy management, including smart grids and metering
  • Medical devices and healthcare systems

Product Details

Microchip's ATSAM4E16CA-CUR is available in a 100-pin LQFP package, ensuring easy integration into a wide variety of PCB designs. With its robust design and extensive support, this microcontroller is a reliable choice for engineers and developers looking to create sophisticated and high-performance systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess