EN
  • EN
  • DE

ATSAMC21E18A-ANT

Part No ATSAMC21E18A-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM C21, Functional Safety (FuSa)
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 26
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 10x12b, 1x16b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATSAMC21
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264282-ATSAMC21E18A-ANT
Ultra Librarian 3D Model Ultra Librarian ATSAMC21E18A-ANT CAD Model

Description

The ATSAMC21E18A-ANT is a robust, feature-rich microcontroller unit (MCU) from Microchip Technology, designed to deliver high-performance processing capabilities for a wide range of industrial and automotive applications. This microcontroller is based on the high-performance 32-bit ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. With its low-power architecture, the ATSAMC21E18A-ANT is optimized for energy-efficient operations, making it an excellent choice for power-sensitive designs.

Key Features:

  • Core: ARM Cortex-M0+ CPU running up to 48MHz
  • Memory: 256KB of embedded Flash and 32KB of SRAM, providing ample storage for complex applications
  • Communication Peripherals: Incorporates multiple communication interfaces including six SERCOM modules, configurable as UART/USART, SPI, and I2C
  • Timers: Advanced timer/counters, real-time timers, and watchdog timers for precise event management and system reset functionality
  • Analog Features: Equipped with a 12-bit ADC with up to 16 channels and a 10-bit DAC for analog signal processing
  • Digital Peripherals: Offers PTC (Peripheral Touch Controller) for capacitive touch applications, and a variety of timers and PWM channels for motor control and other time-sensitive tasks
  • Package: Available in a 32-pin TQFP package, suitable for space-constrained applications
  • Operating Voltage: Ranges from 2.7V to 5.5V, providing flexibility for different power supply designs
  • Operating Temperature: Can operate within the industrial temperature range of -40°C to +85°C

The ATSAMC21E18A-ANT MCU also features robust security protocols, including a hardware CRC (Cyclic Redundancy Check) module to ensure data integrity during communication. Additionally, it comes with a unique ID for each device, which aids in the development of secure applications.

This MCU is an ideal solution for designers looking for a scalable, low-power device that does not compromise on processing power. With its extensive set of peripherals and interfaces, the ATSAMC21E18A-ANT can be used in a variety of applications, including industrial control systems, automotive electronics, sensor hubs, and IoT devices.

Microchip Technology provides comprehensive support for the ATSAMC21E18A-ANT, including development tools, software libraries, and a strong community forum for troubleshooting and knowledge sharing. This ensures that designers can reduce time-to-market and focus on creating innovative products with this reliable microcontroller.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9226 $59.2260
24+ $4.8597 $116.6328
37+ $4.7078 $174.1886
51+ $4.5559 $232.3509
66+ $4.4040 $290.6640
88+ $3.9485 $347.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess