EN
  • EN
  • DE

ATSAMD20E16A-MUT

Part No ATSAMD20E16A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32QFN  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D20E
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATSAMD20E16A-MUTDKR,ATSAMD20E16A-MUTCT,ATSAMD20E16A-MUTTR
Standard Package 5,000
Win Source Part Number 961191-ATSAMD20E16A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20E16A-MUT CAD Model

Description

The ATSAMD20E16A-MUT is a high-performance, low-power microcontroller from Microchip Technology, designed to offer an optimal balance between power efficiency and processing capability. This microcontroller is part of the SAM D20 family, which is based on the powerful 32-bit ARM Cortex-M0+ processor. With its robust architecture, the ATSAMD20E16A-MUT is suitable for a wide range of applications, particularly those requiring significant computational power and minimal energy consumption, such as portable devices, sensor systems, and Internet of Things (IoT) endpoints.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48 MHz, offering an excellent balance of efficiency and performance.
  • Memory: 16KB of in-system self-programmable flash, 4KB of SRAM, and 2KB of EEPROM, providing ample storage for firmware and data.
  • I/O Options: A rich set of input/output options including multiple serial communication modules (SERCOM), which are fully configurable as UART/USART, I2C, or SPI interfaces.
  • Power Management: Features multiple power-saving modes to reduce power consumption during idle or low activity periods, making it ideal for battery-powered applications.
  • Analog Features: Equipped with 10-bit ADCs, analog comparators, and a DAC for versatile analog functionality.
  • Package: Available in a 32-pin QFN package, providing a compact footprint for space-constrained applications.
  • Operating Voltage: Supports a wide operating voltage range from 1.62V to 3.63V, allowing for flexibility in various power supply designs.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Development Support: Compatible with Microchip's extensive range of development tools and software libraries, which simplify the design process and reduce time to market.

Applications

The ATSAMD20E16A-MUT is a versatile microcontroller that can be used in a variety of applications. Its power efficiency and processing capabilities make it an excellent choice for portable medical devices, smart metering, industrial control systems, and any application where efficient power management is a critical requirement.

With its advanced features and support for multiple communication protocols, this microcontroller is also well-suited for IoT devices, enabling smart, connected solutions that can communicate with other devices and cloud services seamlessly.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess