EN
  • EN
  • DE

STEVAL-3DP001V1

Part No STEVAL-3DP001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part L6474
Primary Attributes 3D Printers
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number STEVAL
Other Names 497-16536
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1284503-STEVAL-3DP001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-3DP001V1 CAD Model

Description

STEVAL-3DP001V1 - 3D Printer Controller Board by STMicroelectronics

The STEVAL-3DP001V1 is a comprehensive 3D printer controller board designed by STMicroelectronics to serve as the brain of a 3D printing system. This advanced board leverages the power of ST's microcontroller technology to deliver precise and reliable control for a wide range of 3D printing applications.

Key Features

  • Integrated STM32F103 microcontroller for robust processing and control
  • Support for multiple stepper motors, enabling control over multiple axes simultaneously
  • On-board connectors for thermistors and heater cartridges to monitor and control printing temperature
  • SD card slot for standalone printing and easy firmware updates
  • USB connectivity for interfacing with 3D printing software and direct computer control
  • Expandable design with provision for additional stepper drivers and extruders

Performance and Compatibility

The STEVAL-3DP001V1 is designed to deliver high-performance control for your 3D printer. Its advanced features ensure compatibility with a wide range of firmware and slicing software, making it a versatile choice for both hobbyists and professionals. The board's layout is optimized for easy integration into most 3D printer designs, and its robust construction ensures long-term reliability.

Easy Setup and Configuration

Setting up the STEVAL-3DP001V1 is straightforward thanks to its user-friendly design. Clear labeling on the board makes connecting motors, sensors, and other peripherals simple. The availability of online resources and documentation from STMicroelectronics further aids in the setup and configuration process, allowing users to get their 3D printers up and running quickly.

Applications

With its versatile feature set, the STEVAL-3DP001V1 is an ideal choice for a variety of 3D printing applications, including but not limited to:

  • DIY 3D printers
  • Desktop manufacturing systems
  • Educational platforms for 3D printing
  • Prototyping for engineering and design projects

The STEVAL-3DP001V1 from STMicroelectronics represents a leap forward in 3D printer controller technology, providing users with a powerful, flexible, and reliable solution for controlling their 3D printing systems.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess