EN
  • EN
  • DE

ATSAMD21E17D-MUT

Part No ATSAMD21E17D-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32QFN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D21E, Functional Safety (FuSa)
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number ATSAMD21
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATSAMD21E17D-MUTCT,ATSAMD21E17D-MUTDKR,ATSAMD21E17D-MUTTR
Standard Package 5,000
Win Source Part Number 1124273-ATSAMD21E17D-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E17D-MUT CAD Model

Description

Microchip Technology's ATSAMD21E17D-MUT

The ATSAMD21E17D-MUT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect blend of power efficiency and performance for a wide range of embedded applications. This product is a member of the SAM D21 family, which is based on the high-performance 32-bit ARM Cortex-M0+ processor, operating at a maximum frequency of 48MHz. The MCU is well-suited for applications requiring low power consumption and high processing capability, such as portable medical devices, IoT endpoints, and advanced wearables.

With 128KB of flash memory and 16KB of SRAM, the ATSAMD21E17D-MUT provides ample space for application code and data storage, ensuring smooth operation even in complex tasks. Additionally, it boasts a rich set of peripherals including I2C, SPI, and UART interfaces for communication, along with 14 PWM channels, which are ideal for motor control and other applications requiring precise pulse width modulation.

The device operates at a voltage range of 1.62V to 3.63V, which allows for flexible power supply design and compatibility with battery-operated devices. Its power-saving features, such as idle and standby sleep modes, help to extend battery life and reduce energy consumption when the device is not in active use.

For developers, the ATSAMD21E17D-MUT is supported by the Atmel Studio Integrated Development Environment (IDE) and the Atmel Software Framework (ASF), which includes pre-written peripheral drivers and examples to jumpstart application development. The MCU is also compatible with the Arduino IDE, making it accessible to a broad community of hobbyists and professionals alike.

The package is a 32-pin, thin quad flat pack (TQFP) with a compact footprint that is suitable for space-constrained designs. Microchip's commitment to quality ensures that the ATSAMD21E17D-MUT is a reliable choice for your next project, offering both longevity and technical support.

Whether you're designing a sophisticated industrial control system or an innovative consumer product, the ATSAMD21E17D-MUT from Microchip Technology provides the performance, power efficiency, and flexibility needed to bring your ideas to life.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8307 $54.6456
18+ $5.6047 $100.8846
28+ $5.4295 $152.0260
39+ $5.2544 $204.9216
50+ $5.0793 $253.9650
66+ $4.5538 $300.5508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess