EN
  • EN
  • DE

ATSAME70N20B-CNT

Part No ATSAME70N20B-CNT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TFBGA / ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E70
Package Tape & Reel
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number ATSAME70
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1348795-ATSAME70N20B-CNT
Ultra Librarian 3D Model Ultra Librarian ATSAME70N20B-CNT CAD Model

Description

Microchip Technology's ATSAME70N20B-CNT

The ATSAME70N20B-CNT is a high-performance microcontroller from Microchip Technology, designed to cater to the demanding needs of automotive, industrial, and high-speed computing applications. This powerful MCU is based on the ARM Cortex-M7 processor, which operates at a maximum speed of 300 MHz, providing the computational horsepower required for complex tasks and real-time operations.

Key Features:

  • Core: ARM Cortex-M7 running up to 300 MHz
  • Memory: 512KB of SRAM and 2MB of flash memory, enabling robust storage capabilities for your application code and data.
  • Connectivity: Equipped with a range of communication interfaces including UART, SPI, I2C, CAN, and USB, making it versatile for various communication needs.
  • Timers and PWM: Comprehensive timer counters, PWM channels, and Real-Time Timer for precise time management and control.
  • Analog Features: Integrated ADC and DAC modules for analog signal processing, suitable for sensor interfacing and control applications.
  • Security: Enhanced security features with hardware-based encryption and secure boot options to protect your applications from threats.
  • Package: Available in a LQFP144 package, offering a compact footprint while still providing ample I/O options for complex designs.

The ATSAME70N20B-CNT is built to support a wide operating temperature range, ensuring reliability and performance even in extreme conditions. With its extensive set of peripherals, developers can create systems with rich user interfaces, sophisticated control algorithms, and secure network communications.

Microchip Technology provides comprehensive support for the ATSAME70N20B-CNT through their software development frameworks and libraries, making it easier for engineers to accelerate their product development cycles. Whether you are designing an advanced automotive system, an industrial automation solution, or a high-speed communication device, the ATSAME70N20B-CNT offers the perfect blend of performance, connectivity, and reliability to bring your innovative ideas to life.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess