Products specifications

Category OEM Souring
Win Source Part Number 1466580-ATTINY817-XMINI
Manufacturer Microchip Technology
Package Bulk
Product Status Active
Type MCU 8-Bit
Core Processor AVR
Platform Xplained Mini
Utilized IC / Part ATtiny817
Mounting Type Fixed
Contents Board(s)
Ultra Librarian 3D Model Ultra Librarian ATTINY817-XMINI CAD Model

Description

The ATTINY817-XMINI is a compact development board designed by Microchip/Atmel, specifically optimized for experimenting with and developing projects around AVR microcontrollers. This board falls under the category of Development Boards & Kits AVR, tailored for enthusiasts, engineers, and educational purposes, aiming to provide a comprehensive platform for AVR microcontroller-based applications. The ATTINY817-XMINI features the ATTINY817 microcontroller, which is known for its low power consumption, high performance, and versatility in handling various computational tasks and peripheral interfaces. This microcontroller supports a wide range of applications due to its rich set of features including multiple I/O ports, PWM channels, ADCs, and custom programmable logic. The XMINI evaluation kit is additionally packed with an onboard debugger, eliminating the need for external tools for programming and debugging, thereby simplifying the development process. With its robust design and expansive capabilities, the ATTINY817-XMINI is an excellent choice for professionals and hobbyists seeking to explore the possibilities of AVR microcontrollers.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU 32-bit Arm Cortex-M4F
Need more? Email Us
ECAD model for S6E2CCAH0AGV20000
NXP / Nexperia
MCU 16-bit S12Z CPU, 32K FLASH
Lowest to $5.4120
ECAD model for S9S12ZVLS3AMFMR
Intel
MPU 32-bit
Need more? Email Us
ECAD model for NG80960JF3V25
Cypress Semiconductor Corp
MCU ARM
Need more? Email Us
ECAD model for CY9BF464KQN-G-AVE2
Cypress Semiconductor Corp
MCU PSoC
Need more? Email Us
ECAD model for CY8C29466-24PVXCT
Samsung
Microprocessors MPU i.MX 6 series 32-bit
Need more? Email Us
ECAD model for MCIMX6S4AVM10AC
NXP / Nexperia
ARM MCU S32K142 256k Flash 32KB RAM
Need more? Email Us
ECAD model for FS32K142HRT0VLLR
Infineon Technologies
32bit Microcontrollers MCU
Need more? Email Us
ECAD model for SAK-TC233LC-24F133F
Microchip Technology
8-bit MCU
Lowest to $3.5859
ECAD model for PIC16F1512T-E/SSVAO

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention