EN
  • EN
  • DE

LA42152L-E

Part No LA42152L-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description AUDIO AMPLIFIER BTL 2CH / Amplifier IC 2-Channel (Stereo) Class AB 12-SIPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr onsemi
Package Bulk
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 8Ohm
Voltage - Supply 16.5V ~ 24V
Mounting Type Through Hole
Temperature Range - Operating -25°C ~ 75°C (TA)
Supplier Device Package 12-SIPH
Package / Case 12-SIP Exposed Pad
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Other Names ONSONSLA42152L-E,2156-LA42152L-E
Standard Package 1
Win Source Part Number 995719-LA42152L-E
Ultra Librarian 3D Model Ultra Librarian LA42152L-E CAD Model

Description

The LA42152L-E from ON Semiconductor is a monolithic integrated circuit designed to deliver high-quality audio amplification with minimal components and straightforward implementation. This audio power amplifier is well-suited for a variety of applications, ranging from consumer electronics to automotive audio systems.

Key Features

  • High Output Power: Capable of delivering up to 5.5W (typical) of continuous average power to an 8Ω load with low harmonic distortion, ensuring clear and powerful sound reproduction.
  • Low Voltage Operation: Designed to operate at low voltages, making it ideal for battery-powered devices, with a recommended operating voltage range of 5V to 14.4V.
  • Minimal External Components: Requires very few external components for operation, which simplifies circuit design and reduces overall system cost and complexity.
  • Thermal Shutdown Protection: Equipped with a built-in thermal shutdown mechanism that protects the device from overheating, ensuring reliability and longevity.
  • Pop Noise Suppression: Features pop noise suppression circuitry to minimize noise commonly associated with power cycling, providing a more pleasant user experience.

Applications

The LA42152L-E is versatile and can be used in a wide array of audio applications, including:

  • Portable audio devices
  • Television sound systems
  • Boomboxes and radios
  • Automotive audio systems

Technical Specifications

Parameter Value
Output Power 5.5W (typ) @ 8Ω
Operating Voltage 5V - 14.4V
Total Harmonic Distortion (THD) Low
Package SIP-9

With its robust design and high-quality audio output, the LA42152L-E audio power amplifier from ON Semiconductor stands out as a top choice for designers and manufacturers looking for a reliable and efficient solution to integrate into their audio products.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7242 $51.7598
45+ $2.2353 $100.5885
70+ $2.1654 $151.5780
96+ $2.0956 $201.1776
124+ $2.0257 $251.1868
166+ $1.8162 $301.4892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess