Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series B100
Packaging Tube
Part Status Obsolete(EOL)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Data Rate 250kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 769407-B10011S-MFPG3
Popularity Medium
Supply and Demand Status Limited
Family Name B10011S
Introduction Date May 02, 1997
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian B10011S-MFPG3 CAD Model

Description

Microchip Technology's B10011S-MFPG3: A Cutting-Edge Solution for Your Embedded Systems

Introducing the B10011S-MFPG3, a state-of-the-art product from Microchip Technology, designed to meet the demanding needs of modern embedded systems. This innovative component is part of Microchip's extensive portfolio of microcontrollers and digital signal controllers that offer robust performance, high reliability, and a range of features tailored for various applications.

Key Features:

  • Advanced Core: At the heart of the B10011S-MFPG3 is a powerful processing core that delivers efficient operation and fast data handling, ensuring your applications run smoothly and responsively.
  • Low Power Consumption: Microchip Technology understands the importance of energy efficiency. The B10011S-MFPG3 is designed to operate with minimal power requirements, extending the battery life of portable devices and reducing energy costs for embedded systems.
  • Flexible Memory Options: With ample onboard memory, this product offers the flexibility to handle complex programs and data-intensive tasks. The memory architecture is optimized for speed and reliability, providing a solid foundation for your firmware and application code.
  • Robust I/O Capabilities: A wide array of input/output options ensures that the B10011S-MFPG3 can interface with a variety of peripherals and sensors, making it a versatile choice for many embedded applications.
  • Integrated Peripherals: The device comes with integrated peripherals that reduce the need for external components, thus saving space and cost on your PCB design.
  • High-Level Integration: Microchip's B10011S-MFPG3 offers a high degree of integration, simplifying design and reducing time-to-market for your products.

Applications:

The B10011S-MFPG3 is ideal for a range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Medical devices
  • Consumer electronics

Microchip Technology's B10011S-MFPG3 is more than just a component; it's a comprehensive solution that brings reliability, efficiency, and power to your next embedded project. With its robust features and versatile application potential, it stands out as a superior choice for designers and engineers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Maxim Integrated
+5V-Powered, Multichannel RS-232 Drivers/Receivers | IC TXRX 2/2 FULL RS232 20DIP
Need more? Email Us
ECAD model for MAX233ACPP
Maxim Integrated
IC TXRX RS485/422 28-SOIC / Single Transmitter/Receiver RS-422/RS-485 16-Pin SOIC W
Lowest to $23.6364
ECAD model for MXL1535EEWI+
Texas Instruments
IC DUAL RS-232 PORT 48-SSOP / Hex Transmitter Ten Receiver RS-232 48-Pin SSOP T/R
Need more? Email Us
ECAD model for SN752232DLR
Texas Instruments
IC RS485/RS422 DVR/RCVR 8-SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC Tube
Lowest to $6.4512
ECAD model for SN65HVD379D
NXP / Nexperia
IC CAN TRANSCEIVER 5V HS 8-DIP / CAN 1MBd Standby 5V Automotive 8-Pin PDIP Bulk
Need more? Email Us
ECAD model for PCA82C250/N4,112
ON Semiconductor
Low Voltage Bidirectional Transceiver with Bushold | IC TXRX NON-INVERT 3.6V 20SOIC
Lowest to $13.1223
ECAD model for 74LCXH245WMX
STMicroelectronics
Low-voltage CMOS hex buffer (open drain) | IC BUFFER NON-INVERT 3.6V 14SO
Need more? Email Us
ECAD model for 74LCX07YMTR
Exar Corporation
IC TXRX RS232 ESD 16TSSOP / Dual Transmitter/Receiver RS-232 16-Pin TSSOP T/R
Need more? Email Us
ECAD model for SP3232EHCY-L/TR
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC RS232 3V5.5V DRVR ESD 20-SOIC
Need more? Email Us
ECAD model for MAX3223ECDWR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention