EN
  • EN
  • DE

CDLL4733A

Part No CDLL4733A
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V DO213AB  /  Zener Diode 5.1 V ±5% Surface Mount DO-213AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Bulk
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±5%
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AB, MELF
Supplier Device Package DO-213AB
Base Product Number CDLL4733
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1086-1362,1086-1362-MIL
Standard Package 1
Win Source Part Number 972962-CDLL4733A
Ultra Librarian 3D Model Ultra Librarian CDLL4733A CAD Model

Description

The CDLL4733A, from the reputable Microchip Technology, is a high-quality Zener diode designed for a wide range of applications. Known for its reliability and efficiency, this component is a staple in the electronics industry for voltage regulation and protection purposes.

Key Features

  • Nominal Zener Voltage: The CDLL4733A provides a nominal Zener voltage of 5.6V, making it ideal for a variety of circuits that require precise voltage regulation.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant energy, ensuring stability in your electronic designs.
  • Tolerance: This diode comes with a standard tolerance of ±5%, allowing for consistent performance across various devices.
  • Package: The CDLL4733A is available in a DO-213AB package, which is known for its compact size and robustness, making it suitable for high-density circuit boards.
  • Operating Temperature: It operates within a temperature range of -55°C to +175°C, ensuring functionality under extreme conditions.

Applications

Microchip's CDLL4733A is versatile and can be used in a multitude of applications, including but not limited to:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics
  • Automotive electronics
  • Industrial systems

Quality and Support

Microchip Technology is known for its commitment to quality and the CDLL4733A is no exception. It is manufactured to the highest standards to ensure reliability and longevity. Customers can also benefit from Microchip's comprehensive technical support, which includes datasheets, reference designs, and customer service to assist with any design needs or questions regarding the CDLL4733A.

For those looking to incorporate a dependable Zener diode into their electronic projects, the CDLL4733A from Microchip Technology is an excellent choice that combines performance with durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess