EN
  • EN
  • DE

CL6K4-G

Part No CL6K4-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 100MA TO252  /  LED Driver IC 1 Output Linear PWM Dimming 100mA TO-252, (D-Pak)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Microchip Technology
Package Tape & Reel
Type Linear
Number of Outputs 1
Voltage - Supply (Min) 6.5V
Voltage - Supply (Max) 90V
Voltage - Output 4V ~ 90V
Current - Output / Channel 100mA
Dimming PWM
Applications Lighting, Signage
Temperature Range - Operating -40°C ~ 119°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252, (D-Pak)
Base Product Number CL6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CL6K4-G-ND,CL6K4-GCT,CL6K4-GDKR,CL6K4-GTR
Standard Package 2,000
Win Source Part Number 1230933-CL6K4-G
Ultra Librarian 3D Model Ultra Librarian CL6K4-G CAD Model

Description

Microchip Technology's CL6K4-G Product Overview

The CL6K4-G is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the demanding needs of modern electronic applications. This versatile chip is part of Microchip's renowned line of reliable and efficient semiconductor products, which are widely recognized for their high performance and robustness.

Key Features

  • High Integration: The CL6K4-G integrates multiple functions into a single chip, which can help reduce the overall system cost and save on board space.
  • Low Power Consumption: It is designed to operate with minimal power, making it ideal for battery-powered devices and applications where energy efficiency is crucial.
  • Advanced Technology: Built using Microchip's cutting-edge technology, the CL6K4-G offers superior performance and reliability that customers have come to expect from a leading semiconductor manufacturer.
  • Flexible Use: The chip is suitable for a wide range of applications, from consumer electronics to industrial automation, thanks to its versatile design and functionality.

Applications

The CL6K4-G is designed for a myriad of applications, including but not limited to:

  • Smart Home Devices
  • Internet of Things (IoT) Products
  • Automotive Systems
  • Wearable Technology
  • Medical Devices
  • Industrial Control Units

Quality and Support

Microchip Technology is committed to delivering high-quality products. The CL6K4-G is backed by Microchip's rigorous testing protocols and a robust support network for developers. Designers can access a wealth of resources, including technical documentation, development tools, and a supportive community forum, ensuring a smooth integration of the chip into their projects.

Environmentally Conscious

The CL6K4-G is manufactured with a focus on environmental sustainability. Microchip Technology ensures that their products meet global environmental standards, reducing the ecological footprint and promoting a greener future.

With its impressive features, broad application range, and backed by Microchip's reputation for quality, the CL6K4-G is an excellent choice for any project requiring a high-performance, low-power, and integrated solution.

You May Also Be Interested in

Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7547 $52.3393
45+ $2.2603 $101.7135
69+ $2.1896 $151.0824
95+ $2.1190 $201.3050
123+ $2.0484 $251.9532
164+ $1.8365 $301.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess