EN
  • EN
  • DE

COM20020I-HD

Part No COM20020I-HD
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description CAN 5Mbps 5V 48-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 242869-COM20020I-HD
Popularity Low
Supply and Demand Status Limited
Family Name COM20020
Introduction Date July 05, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian COM20020I-HD CAD Model

Description

Microchip Technology COM20020I-HD Product Overview

The COM20020I-HD is a high-performance communications controller from Microchip Technology that is specifically designed to facilitate efficient and reliable networking capabilities. This advanced controller is part of the ARCNET (Attached Resource Computer NETwork) family of products, which are renowned for their simplicity and robustness in complex industrial, embedded, and automotive applications.

With its HD suffix, the COM20020I-HD is the industrial temperature range version, ensuring that it can operate under harsh environmental conditions, typically ranging from -40°C to +85°C. This makes the device an ideal choice for applications that must remain operational in extreme temperature environments.

The COM20020I-HD integrates a wealth of features to support a wide array of networking functions. It is equipped with a flexible data rate of up to 5 Mbps, making it suitable for applications that require high-speed data transfer. Additionally, it supports a versatile memory architecture, allowing for the use of either external or internal RAM, depending on the user's requirements.

This controller is designed to be highly compatible and can be easily integrated into existing systems with minimal configuration. It supports both standard and extended message frames, thereby enhancing its interoperability with other network devices. The COM20020I-HD also includes a built-in Manchester encoder/decoder and a clock recovery circuit, which ensures reliable data transmission and reception across the network.

Microchip Technology's COM20020I-HD also prioritizes security and robustness, featuring automatic retransmission of corrupted messages, ensuring data integrity and network stability. Its deterministic token-passing protocol facilitates predictable response times, which is critical for real-time control applications.

Overall, the COM20020I-HD from Microchip Technology stands out as a superior choice for designers and engineers looking for a reliable network controller that can withstand tough conditions without compromising on performance. Whether it's for industrial automation, automotive systems, or embedded networking, the COM20020I-HD offers a combination of durability, speed, and versatility that is hard to match.

You May Also Be Interested in

Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess