EN
  • EN
  • DE

DEMOBOARD-U2793B

Part No DEMOBOARD-U2793B
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description BOARD DEMO COM-I/Q MOD 300MHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Box
Product Status Obsolete
Type Modulator
Frequency 300MHz
For Use With/Related Products U2793B
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 532274-DEMOBOARD-U2793B
Ultra Librarian 3D Model Ultra Librarian DEMOBOARD-U2793B CAD Model

Description

Microchip Technology's DEMOBOARD-U2793B

The DEMOBOARD-U2793B is a versatile and high-performance demonstration board from Microchip Technology, designed to showcase the capabilities of the U2793B RF chip. This board is an excellent tool for engineers and developers seeking to evaluate and prototype applications that require RF functionality. With its robust design and array of features, the DEMOBOARD-U2793B is ideal for a wide range of applications, including wireless communication, signal processing, and RF testing.

Key Features

  • Integrated U2793B RF Chip: At the heart of the board lies the U2793B chip, which is a sophisticated RF component known for its high performance, low power consumption, and versatility in handling complex RF signals.
  • Frequency Range: The board operates over a broad frequency range, making it suitable for various RF applications and experimentation within different frequency bands.
  • Easy Connectivity: Equipped with standard connectors, the DEMOBOARD-U2793B allows for straightforward integration with external equipment and easy connection to a variety of antennas and other RF components.
  • On-Board Controls and Indicators: The demonstration board comes with an array of controls for easy manipulation of the RF settings, as well as indicators that provide visual feedback on the board's status and operation.
  • Power Supply Options: The board can be powered through multiple sources, offering flexibility in various testing and development environments.
  • Comprehensive Documentation: Microchip Technology provides extensive documentation, including datasheets, application notes, and user guides, to support developers in maximizing the board's capabilities.

Applications

The DEMOBOARD-U2793B is suitable for a variety of applications such as:

  • Wireless communication system development
  • RF signal processing and analysis
  • Educational purposes for RF technology training
  • Prototype development for IoT devices
  • Testing and measurement in laboratory settings

With its combination of advanced features and ease of use, the DEMOBOARD-U2793B from Microchip Technology is an invaluable asset for any professional working on RF-related projects. Whether for educational, prototyping, or industrial purposes, this demonstration board is designed to accelerate development and enhance the user's understanding of RF technology.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD ASSEMBLY,2MMPDFN-8L
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-009594-CF18A
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR CMPA0530002S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
Pulse
EVAL BOARD W3108 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess