Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466680-DS31408GN2
Manufacturer Microchip Technology
Package Tray
Product Status Active
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum, Telecom
Input CMOS, TTL
Output CML, CMOS, LVDS, LVPECL, TTL
Number of Circuits 1
Ratio - Input 8:14
Differential - Input Yes/Yes
Frequency - Max 750MHz
Voltage - Supply 1.8V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Grade -
Package / Case 256-LBGA, CSBGA
Supplier Device Package 256-CSBGA (17x17)
Ultra Librarian 3D Model Ultra Librarian DS31408GN2 CAD Model

Description

The DS31408GN2 from Microchip Technology is a sophisticated clock synthesizer and jitter cleaner, engineered to enhance the timing accuracy and stability in high-performance telecommunications, networking, and data processing equipment. With its dual DPLL (Digital Phase-Locked Loop) architecture and additional APLL (Analog Phase-Locked Loop), plus support for 1588 clock synchronization, this component stands out for its precision in timing management. It is designed to reduce system noise and jitter, ensuring cleaner, more stable signal outputs for critical applications. Packaged in a convenient form factor, the DS31408GN2 integrates seamlessly into system designs requiring superior timing solutions. Its advanced features cater to a broad range of applications, including but not limited to network routers, data centers, and high-speed data transmission systems, where timing accuracy is paramount. The DS31408GN2 represents Microchip Technology's commitment to delivering innovative timing and synchronization solutions to tackle the evolving challenges of modern communications networks.

You May Also Be Interested in

AVX Corporation
AVX
Need more? Email Us
ECAD model for 1206YC274KAT2A
Broadcom Limited
Broadcom
Need more? Email Us
ECAD model for BCM58314A1KFEB212
Broadcom Limited
Ethernet IC Dual Port Gigabit Copper PHY
Lowest to $174.4361
ECAD model for BCM54220B0IFBG
Broadcom Limited
WLAN SINGLE CHIP 11N 2X2 DUALBAN
Need more? Email Us
ECAD model for BCM43236TB1KML1WGT
Analog Devices Inc.
42VIN uP No-Opto Iso Fly Conv w/ 65V/3.6
Lowest to $19.4339
ECAD model for LT8302IS8E#WTRPBF
AVX Corporation
AVX
Need more? Email Us
ECAD model for 06035C221KAT2A
Analog Devices Inc.
High Efficiency 42V/100mA Synchronous Bu
Lowest to $6.1595
ECAD model for LT8604IDDBM#TRMPBF
AVX Corporation
AVX
Need more? Email Us
ECAD model for SR245F334ZB6
Analog Devices Inc.
ADC/DAC – Programmable Controller for Capacitance Touch Sensors
Lowest to $9.0798
ECAD model for AD7142ACPZ-REEL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $150.4478 $150.4478
2+ $145.4329 $290.8658
3+ $130.3882 $391.1646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 180 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention