EN
  • EN
  • DE

DSA1001DL1-027.0000VAO

Part No DSA1001DL1-027.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 27 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344609-DSA1001DL1-027.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL1-027.0000VAO CAD Model

Description

Product Overview

Product Name: DSA1001DL1-027.0000VAO

Manufacturer: Microchip Technology

Description

The DSA1001DL1-027.0000VAO is a state-of-the-art frequency control component manufactured by Microchip Technology, a leader in the semiconductor industry. This product is designed to deliver precise timing solutions, ensuring high performance in a variety of applications, including telecommunications, consumer electronics, and industrial systems.

Key Features

  • Frequency: The device operates at a stable frequency of 27.0000 MHz, which is ideal for synchronization in high-speed communication systems.
  • Type: It is a SAW (Surface Acoustic Wave) device, which means it uses piezoelectric material and interdigital transducers to convert electrical signals into mechanical vibrations and vice versa.
  • Package: The DSA1001DL1-027.0000VAO is encased in a compact and durable package, ensuring its reliability and ease of integration into various circuit designs.
  • Operating Temperature: The device is designed to operate over a wide temperature range, making it suitable for harsh environmental conditions.
  • Supply Voltage: It is designed to work with a standard supply voltage, providing flexibility in power management for system designers.
  • Output Type: The component provides a clean and stable output signal, which is critical for maintaining the integrity of the overall system performance.

Applications

The DSA1001DL1-027.0000VAO from Microchip Technology is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless communication systems such as cellular base stations and satellite communications
  • Networking equipment including routers, switches, and modems
  • Consumer electronics like smart TVs, gaming consoles, and high-fidelity audio systems
  • Industrial and medical equipment requiring precise timing for data acquisition and processing

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSA1001DL1-027.0000VAO is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance consistency for critical applications.

With its robust design and advanced features, the DSA1001DL1-027.0000VAO is an excellent choice for designers looking for a reliable frequency control solution.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess