EN
  • EN
  • DE
  • IT

DSC-TIMEFLASH

Part No DSC-TIMEFLASH
Manufacturer Microchip Technology
Catalog Stand Alone Programmers
Description TIME FLASH OSCILLATOR PROGRAMMIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Stand Alone Programmers
Mfr Microchip Technology
Series TimeFlash
Package Bulk
Product Status Obsolete
Type Programming Kit
For Use With/Related Products MEMS Oscillators
Contents Cable, Programmer, Software, Tweezer, USB Flash Drive
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.80.9000
Win Source Part Number 1343612-DSC-TIMEFLASH
Ultra Librarian 3D Model Ultra Librarian DSC-TIMEFLASH CAD Model

Description

Microchip Technology's DSC-TIMEFLASH Product Overview

Microchip Technology's DSC-TIMEFLASH is a cutting-edge product designed to cater to the demanding needs of modern digital signal control applications. As a leading provider of smart, connected, and secure embedded control solutions, Microchip Technology has developed the DSC-TIMEFLASH to provide engineers with a reliable and efficient tool for their time-sensitive control tasks.

Key Features

  • High-Performance Digital Signal Controller (DSC): At the heart of the DSC-TIMEFLASH is a powerful DSC that combines the best features of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities. This integration enables the handling of complex algorithms and control systems with ease.
  • Advanced Timing Features: The DSC-TIMEFLASH comes equipped with sophisticated timing mechanisms, including high-resolution PWM, input capture, and output compare functions. These features are crucial for applications requiring precise timing, such as motor control, power conversion, and sensor interfacing.
  • Robust Flash Memory: With its robust on-chip flash memory, the DSC-TIMEFLASH ensures reliable storage of your application code and data. The flash technology is designed for high endurance and fast access times, enhancing the overall performance of the system.
  • Integrated Peripherals: A suite of integrated peripherals, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and communication interfaces such as UART, SPI, and I2C, make the DSC-TIMEFLASH a versatile choice for a wide range of applications.
  • Enhanced Connectivity: With support for industry-standard communication protocols, the DSC-TIMEFLASH ensures seamless integration into existing systems and simplifies the addition of new functionalities.
  • Energy Efficiency: Designed with energy efficiency in mind, the DSC-TIMEFLASH offers power-saving modes that reduce power consumption during idle periods without compromising performance.

Applications

The DSC-TIMEFLASH is ideal for applications that require high-speed, deterministic control and processing power. It is particularly well-suited for:

  • Industrial automation and control systems
  • Motor control (AC/DC, BLDC, PMSM)
  • Power supply and conversion
  • Advanced audio processing and IoT devices

With its robust feature set, the DSC-TIMEFLASH from Microchip Technology is a versatile and reliable solution that meets the evolving demands of sophisticated digital signal control applications.

You May Also Be Interested in

Skyworks Solutions Inc.
BOARD EVAL SI2415 + SI3008 24PI
Need more? Email Us
Seiko Epson Corporation
PWT SG-8018CB 8101CB 9101CB IC S
Need more? Email Us
Seiko Epson Corporation
PWT SG-8018CG 8101CG 9101CG 8003
Need more? Email Us
Microchip Technology
TIME FLASH OSCILLATOR PROGRAMMIN
Need more? Email Us
Microchip Technology
PROGRAMMING KIT WITH 2 SOCKET CA
Need more? Email Us
Seiko Epson Corporation
SG-WRITER II SG-8000 SERIES PROG
Need more? Email Us
Silicon Labs
FIELD PROGRAMMER CMEMS
Need more? Email Us
Microchip Technology
TIMEFLASH OSCILLATOR PROGRAMMING
Need more? Email Us
Seiko Epson Corporation
PWT SG-8018CA 8101CA 9101CA 8003
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess