EN
  • EN
  • DE

SI50X-FPB1-CUST

Part No SI50X-FPB1-CUST
Manufacturer Silicon Labs
Catalog Stand Alone Programmers
Description FIELD PROGRAMMER CMEMS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Stand Alone Programmers
Mfr Silicon Labs
Series Si50x
Package Box
Product Status Obsolete
Type Field Oscillator
For Use With/Related Products Si501, Si502, Si503 and Si504 MEMS Oscillators
Contents Programmer Board, USB Cable, Blank Parts (15)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1346929-SI50X-FPB1-CUST
Ultra Librarian 3D Model Ultra Librarian SI50X-FPB1-CUST CAD Model

Description

The Si50x Field Oscillator Programmer is a stand-alone programmer designed for use with the Si501, Si502, Si503, and Si504 MEMS oscillators.

  • Includes: Programmer Board, USB Cable, Blank Parts (15)
  • Package: Box
  • MSL: 1 (unlimited)
  • HTSUS: 8471.41.0150
  • Manufacturer: Silicon Labs
  • Product Status: Obsolete

You May Also Be Interested in

Microchip Technology
TIMEFLASH OSCILLATOR PROGRAMMING
Need more? Email Us
Microchip Technology
TIMEFLASH OSCILLATOR PROGRAMMING
Need more? Email Us
Seiko Epson Corporation
PWT SG-8018CE 8101CE 9101CE 8003
Need more? Email Us
Microchip Technology
TIME FLASH OSCILLATOR PROGRAMMIN
Need more? Email Us
Silicon Labs
FIELD PROGRAMMER CMEMS
Need more? Email Us
Microchip Technology
TIMEFLASH OSCILLATOR PROGRAMMING
Need more? Email Us
Seiko Epson Corporation
PWT SG-8018CB 8101CB 9101CB IC S
Need more? Email Us
Seiko Epson Corporation
PWT SG-8018CA 8101CA 9101CA 8003
Need more? Email Us
Skyworks Solutions Inc.
BOARD EVAL SI2415 + SI3008 24PI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess