EN
  • EN
  • DE

X25160S27T1

Part No X25160S27T1
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105033-X25160S27T1
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X25160S27T1 CAD Model

Description

The X25160S27T1 is a 16Kbit SPI Serial EEPROM manufactured by Xicor Inc. (now Intersil/Renesas). This device provides non-volatile memory storage with a Serial Peripheral Interface (SPI), commonly used for storing configuration settings, user preferences, or calibration data in embedded systems.

Applications

  • Set-Top Boxes: Stores channel configurations and user preferences.
  • Industrial Automation: Retains calibration data for sensors and equipment settings.
  • Consumer Electronics: Stores user profiles and settings in TVs, DVD players, and other devices.
  • Medical Equipment: Used for storing calibration and configuration data in diagnostic equipment.
  • Automotive Systems: Retains configuration settings in car radios and other vehicle electronics.

Features

  • 16Kbit (2048 x 8) EEPROM: Offers a capacity of 16384 bits of non-volatile memory.
  • SPI Serial Interface: Utilizes a standard SPI interface for communication.
  • Low Voltage Operation: Operates at low voltage, making it suitable for battery-powered devices.
  • Self-Timed Write Cycle: Simplifies write operations with built-in timing control.
  • Write Protection: Includes hardware and software write protection options.

Benefits

  • Non-Volatile Storage: Retains data even when power is off.
  • Easy Interface: SPI interface simplifies connection to microcontrollers.
  • Low Power: Consumes minimal power, extending battery life in portable applications.
  • Reliable: High endurance and data retention characteristics.
  • Small Package: Available in compact packages for space-constrained designs.

The X25160S27T1 operates from a single power supply voltage (e.g., 2.7V to 5.5V) and supports standard SPI modes. It is commonly available in SOIC, TSSOP, and other small packages. The SPI interface includes four pins: Serial Clock (SCK), Master Out Slave In (MOSI), Master In Slave Out (MISO), and Chip Select (CS). Write operations are self-timed, simplifying the programming process. The device provides both hardware (WP pin) and software write protection to prevent accidental data corruption. The X25160S27T1 is often used in applications where non-volatile storage and a standard serial interface are required. It also has a Status Register used for checking the status of the internal Write operation. The operating temperature ranges from -40°C to +85°C.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess