EN
  • EN
  • DE

DSC2123FI2-E0024

Part No DSC2123FI2-E0024
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVDS, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC1123
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 148.5MHz
Frequency - Output 2 148.5MHz
Function Enable/Disable
Output LVDS, LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 76mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2123
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343138-DSC2123FI2-E0024
Ultra Librarian 3D Model Ultra Librarian DSC2123FI2-E0024 CAD Model

Description

Microchip Technology DSC2123FI2-E0024 Product Overview

The DSC2123FI2-E0024 is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance device is part of Microchip's extensive range of digital signal controllers (DSCs) and microcontrollers (MCUs) that are designed to meet the ever-evolving needs of modern electronics.

Key Features

  • Advanced Core: At the heart of the DSC2123FI2-E0024 is a powerful core that delivers efficient processing capabilities, making it ideal for a wide range of applications, including industrial control systems, automotive electronics, and Internet of Things (IoT) devices.
  • High-Speed Connectivity: The device comes equipped with various communication interfaces, ensuring seamless integration with other components and systems. These interfaces include CAN, SPI, and I2C, which facilitate high-speed data transfer and interoperability.
  • Robust Memory Architecture: With ample built-in memory, the DSC2123FI2-E0024 can handle complex applications and data-intensive tasks. The device's memory architecture is designed for optimal data storage and retrieval, enhancing overall system performance.
  • Low Power Consumption: Energy efficiency is a hallmark of Microchip's products, and the DSC2123FI2-E0024 is no exception. Its low power consumption makes it suitable for battery-powered and portable applications, where power management is critical.
  • Extended Temperature Range: The device operates reliably across a wide temperature range, ensuring consistent performance in harsh environmental conditions. This feature is particularly important for applications in outdoor or industrial settings.

Applications

The versatility of the DSC2123FI2-E0024 allows it to be used across various sectors. Its robust feature set is particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Smart home devices
  • Complex IoT ecosystems
  • Motor control applications

Microchip Technology's commitment to quality and innovation is evident in the DSC2123FI2-E0024, making it an excellent choice for designers and engineers seeking a reliable and capable component for their next project. Whether you are developing advanced automotive systems or sophisticated smart devices, the DSC2123FI2-E0024 offers the performance, connectivity, and durability needed to create state-of-the-art electronic solutions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess