EN
  • EN
  • DE

DSC2210FI2-A0006

Part No DSC2210FI2-A0006
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2210
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 13.56MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2210
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343111-DSC2210FI2-A0006
Ultra Librarian 3D Model Ultra Librarian DSC2210FI2-A0006 CAD Model

Description

The DSC2210FI2-A0006 from Microchip Technology is a state-of-the-art digital signal controller (DSC) designed to meet the demanding requirements of sophisticated electronic systems. This advanced controller combines the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU), making it an ideal choice for a wide range of applications, including industrial control, automotive systems, communication infrastructure, and more.

Key Features

  • High-Performance CPU: At the core of the DSC2210FI2-A0006 is a high-speed CPU that can execute DSP algorithms efficiently, providing the computational power needed for complex signal processing tasks.
  • Integrated Peripherals: The device includes a variety of integrated peripherals, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and communication interfaces like UART, SPI, and I2C, which facilitate seamless integration with other system components.
  • Flexible Memory Options: With ample on-chip memory, including flash memory for program storage and RAM for data processing, the DSC2210FI2-A0006 is equipped to handle large and complex applications without the need for external memory components.
  • Robust Design: Engineered to operate reliably in harsh environments, this DSC offers extended temperature ranges and is designed with robust protection features to withstand voltage spikes and other electrical disturbances.

Applications

The versatile nature of the DSC2210FI2-A0006 makes it suitable for a variety of applications, including:

  • Advanced Motor Control Systems
  • Power Supply and Conversion
  • Automotive Control Units
  • Audio Processing and Sound Enhancement
  • Industrial Automation and Process Control
  • Telecommunication Infrastructure

Support and Resources

Microchip Technology provides comprehensive support and resources to assist with the development of applications using the DSC2210FI2-A0006. Developers can access a wide range of tools, including development boards, software libraries, and detailed documentation, to accelerate the design process and bring products to market faster.

With its powerful features, extensive peripheral set, and robust design, the DSC2210FI2-A0006 from Microchip Technology is a highly capable DSC that provides a scalable and efficient solution for complex digital signal processing requirements.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess