EN
  • EN
  • DE

DSC613RI2A-01P6

Part No DSC613RI2A-01P6
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL 3-OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC613
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 12MHz
Frequency - Output 2 16MHz
Frequency - Output 3 8MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.5mA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC613
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344380-DSC613RI2A-01P6
Ultra Librarian 3D Model Ultra Librarian DSC613RI2A-01P6 CAD Model

Description

Microchip Technology's DSC613RI2A-01P6: A Compact and Versatile Clock Generator

Microchip Technology's DSC613RI2A-01P6 is a highly integrated and versatile clock generator designed to meet the demanding requirements of modern electronic systems. This compact, low-power device is part of Microchip's family of MEMS clock generators that offer a reliable and precise timing solution for a variety of applications including consumer electronics, networking, automotive, and industrial systems.

Key Features:

  • Multiple Outputs: The DSC613RI2A-01P6 provides three programmable clock outputs, enabling it to support multiple clocking requirements within a system. This reduces the need for additional clock generators and simplifies design complexity.
  • Wide Frequency Range: With an output frequency range from 2kHz to 100MHz, this device can cater to a broad spectrum of applications, ensuring compatibility with various system requirements.
  • Low Power Consumption: Designed for energy-efficient operation, the DSC613RI2A-01P6 helps to extend battery life in portable devices and reduces power costs in always-on applications.
  • High Stability: The MEMS technology used in this clock generator provides excellent frequency stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Small Form Factor: Housed in a compact 6-pin DFN package (2.5mm x 2.0mm), the DSC613RI2A-01P6 is ideal for space-constrained applications where board real estate is at a premium.
  • Configurability: The device offers flexible configuration options, allowing designers to tailor the clock outputs to specific needs without external components, further reducing design complexity and time to market.

Applications:

The DSC613RI2A-01P6 is suitable for a wide range of applications, such as:

  • Consumer Electronics (Smartphones, Wearables, Smart TVs)
  • Networking Equipment (Routers, Switches, Access Points)
  • Automotive Systems (Infotainment, ADAS, Telematics)
  • Industrial and IoT Devices (Sensors, Smart Meters, Industrial Automation)

By integrating the DSC613RI2A-01P6 into their designs, engineers can benefit from the high performance, flexibility, and reliability of Microchip's advanced MEMS clock generation technology, simplifying their system design and accelerating time-to-market.

You May Also Be Interested in

Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess