Products specifications

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2211
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 6.8MHz, 6.9MHz
Frequency - Output 2 6.9MHz, 7MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.65V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2211
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343364-DSC2211FI1-E0021
Ultra Librarian 3D Model Ultra Librarian DSC2211FI1-E0021 CAD Model

Description

Product Overview: DSC2211FI1-E0021 by Microchip Technology

The DSC2211FI1-E0021 is a state-of-the-art silicon-based oscillator developed by the renowned Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is designed to deliver exceptional performance and reliability for a wide range of applications, including but not limited to, telecommunications, consumer electronics, and industrial systems.

Key Features

  • Frequency Range: The oscillator operates at a frequency range that is suitable for various applications, ensuring versatility and adaptability.
  • Low Power Consumption: It is engineered for energy efficiency, which makes it ideal for battery-powered devices and applications where power conservation is critical.
  • Stability: The DSC2211FI1-E0021 offers excellent frequency stability, a crucial factor for maintaining consistent performance in sensitive electronic systems.
  • Compact Size: Its small form factor is perfect for designs where space is at a premium, without compromising on functionality or performance.
  • Temperature Range: This device operates reliably across a broad temperature range, making it suitable for use in environments with varying temperature conditions.

Applications

The versatility of the DSC2211FI1-E0021 allows it to be integrated into a diverse array of products. It is an excellent choice for use in high-speed communication devices, precision timing instruments, and any system requiring a stable and reliable clock source. Its robust design also makes it a prime candidate for industrial applications where conditions may be harsh and demanding.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The DSC2211FI1-E0021 is no exception and is backed by Microchip's comprehensive technical support and reliability. Customers can expect a product that not only meets industry standards but also surpasses them in terms of performance and durability.

In conclusion, the DSC2211FI1-E0021 from Microchip Technology embodies the innovation and excellence that the company is known for. It is a testament to Microchip's dedication to providing solutions that drive the future of technology.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Need more? Email Us
ECAD model for DSC6023HI2A-00A4
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
ECAD model for 544BCEA002375CCGR
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6021CI2A-009YT
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6122CI2A-00AV
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
ECAD model for DSC2110FM5-A0008T
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN
Need more? Email Us
ECAD model for DSC2311KM2R0005T
Microchip Technology
MEMS OSC XO 2.25V-3.6V 20VFQFN
Lowest to $10.8108
ECAD model for DSC400-1111Q0044KI2
Microchip Technology
2-OUTPUT MEMS CLOCK GEN 24M 25M / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Need more? Email Us
ECAD model for DSC612PL2A-0130
Microchip Technology
MEMS OSC (FS) LVCMOS 25PPM 3.2X2 / CMOS MEMS (Silicon) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6021CI2A-00GBT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention