Products specifications

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 6.1298MHz, 6.1679MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344190-DSC6021JI2A-00A3
Ultra Librarian 3D Model Ultra Librarian DSC6021JI2A-00A3 CAD Model

Description

Microchip Technology's DSC6021JI2A-00A3: A Compact and Efficient MEMS Oscillator

The DSC6021JI2A-00A3 is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This miniature low-power oscillator is part of Microchip's comprehensive portfolio of frequency control products and is engineered to provide reliable and stable clocking solutions suitable for a wide range of electronic applications.

Key Features

  • Frequency Range: The DSC6021 series offers a broad frequency range, and this particular model is calibrated to a precise frequency of 0.00 MHz, making it versatile for various applications.
  • Low Power Consumption: Designed for energy-sensitive applications, the DSC6021JI2A-00A3 boasts exceptionally low power consumption, contributing to the extended battery life of the devices it powers.
  • Compact Package: The device comes in a compact 2.5 mm x 2.0 mm package, which is ideal for space-constrained applications without compromising performance.
  • Stability: It offers excellent frequency stability, a critical factor for applications requiring consistent and precise timing.
  • Operating Temperature Range: The oscillator operates reliably over a wide temperature range, ensuring functionality across various environmental conditions.
  • Supply Voltage: The DSC6021JI2A-00A3 is designed to operate at a supply voltage of 2.25V to 3.6V, accommodating a range of power supply specifications.

Applications

The versatility of the DSC6021JI2A-00A3 makes it an ideal choice for a multitude of applications, including but not limited to:

  • Portable and wearable electronics
  • Internet of Things (IoT) devices
  • Healthcare and medical equipment
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Reliability and Quality

Microchip Technology is committed to delivering products of the highest quality and reliability. The DSC6021JI2A-00A3 is no exception, as it is built to meet stringent industry standards, ensuring performance and durability for the lifetime of the product. Users can trust in the precision engineering and rigorous testing behind each MEMS oscillator to provide a dependable solution for their clocking needs.

Overall, the DSC6021JI2A-00A3 from Microchip Technology represents a blend of modern technology, efficiency, and design excellence, making it a superior choice for designers seeking a compact, power-efficient, and stable timing solution.

You May Also Be Interested in

Microchip Technology
HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $35.0358
ECAD model for DSC2044FI2-F0022T
Microchip Technology
3-OUTPUT MEMS CLOCK GEN 12M 25M / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Need more? Email Us
ECAD model for DSC613PI2A-0131
Microchip Technology
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Need more? Email Us
ECAD model for DSC6023MI2A-00AC
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6021CI2A-009YT
Microchip Technology
MEMS OSC XO 2.25V-3.6V 20VFQFN
Lowest to $10.8108
ECAD model for DSC400-1111Q0044KI2
Microchip Technology
MEMS OSC SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Need more? Email Us
ECAD model for DSC6121JE1B-0198
Microchip Technology
MEMS OSC (FS) LVCMOS 25PPM 3.2X2 / CMOS MEMS (Silicon) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6021CI2A-00GBT
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6122CI2A-00B0
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN
Need more? Email Us
ECAD model for DSC2311KM2R0005T

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention