EN
  • EN
  • DE

DSC6023JI2A-00A5

Part No DSC6023JI2A-00A5
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25Mhz, 50MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343527-DSC6023JI2A-00A5
Ultra Librarian 3D Model Ultra Librarian DSC6023JI2A-00A5 CAD Model

Description

Microchip Technology's DSC6023JI2A-00A5 MEMS Oscillator

Introducing the DSC6023JI2A-00A5, a cutting-edge MEMS oscillator from the renowned manufacturer, Microchip Technology. This compact and high-performance oscillator is designed to meet the demanding requirements of modern electronic applications, offering a blend of reliability, stability, and energy efficiency.

The DSC6023 series is a testament to Microchip's commitment to providing advanced timing solutions that cater to a wide range of applications, including but not limited to telecommunications, networking, wearables, IoT devices, and consumer electronics. The DSC6023JI2A-00A5, in particular, is a standout product in this series, featuring a low-power, stable output with an impressive frequency range.

Key Features:

  • Frequency Range: This oscillator operates at a fixed frequency of 25 MHz, which is ideal for applications that require a consistent and precise clock signal.
  • Supply Voltage: It is designed to work with a supply voltage of 2.5V to 3.3V, accommodating a variety of power systems and ensuring compatibility with a broad range of electronic devices.
  • Package Type: The DSC6023JI2A-00A5 comes in a compact 4-SMD, no lead package, which allows for easy integration into space-constrained designs without sacrificing performance.
  • Stability: Boasting a frequency stability of ±25ppm, this oscillator ensures reliable performance over a temperature range of -40°C to +85°C, making it suitable for challenging environmental conditions.
  • Output Type: The device provides a CMOS output, known for its high noise immunity and compatibility with a wide range of digital circuits.

Microchip Technology's DSC6023JI2A-00A5 stands out with its MEMS technology, which offers enhanced shock and vibration resistance compared to traditional quartz crystal oscillators. This resilience, coupled with the oscillator's low jitter and tight stability, makes it an excellent choice for applications that require high precision and robustness.

Whether you're designing a sophisticated communication system, a portable device, or any other application that demands a reliable and precise timing solution, the DSC6023JI2A-00A5 from Microchip Technology is engineered to exceed your expectations and deliver exceptional performance.

You May Also Be Interested in

Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess