Products specifications

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343009-DSC6111CI1A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6111CI1A-PROGRAMMABLE CAD Model

Description

Microchip Technology's DSC6111CI1A-PROGRAMMABLE Oscillator

The DSC6111CI1A-PROGRAMMABLE is a highly versatile and precision silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This state-of-the-art programmable oscillator is designed to meet the needs of a wide range of applications, offering designers a flexible and reliable timing solution.

With a frequency range that is user-configurable, the DSC6111CI1A-PROGRAMMABLE allows for customization to specific design requirements, providing a tailored experience for each application. This feature is particularly beneficial for engineers looking to streamline their design process and reduce time-to-market for their products.

The device boasts excellent stability and jitter performance, making it an ideal choice for applications where precision timing is critical. Its robustness is further enhanced by its resistance to shock and vibration, ensuring consistent performance even in harsh environments. This makes the DSC6111CI1A-PROGRAMMABLE suitable for industrial, automotive, and consumer electronics applications, among others.

One of the key advantages of the DSC6111CI1A-PROGRAMMABLE is its low power consumption. This makes it an excellent choice for battery-powered devices, as it helps to extend battery life and reduce the overall power budget of the system. Additionally, the oscillator operates over a wide temperature range, ensuring reliable operation under varying environmental conditions.

The compact package size of the DSC6111CI1A-PROGRAMMABLE is another benefit, as it allows for integration into space-constrained designs without sacrificing performance. This feature is particularly appealing for portable electronics and IoT devices, where space is at a premium.

Overall, the DSC6111CI1A-PROGRAMMABLE from Microchip Technology is a top-tier solution for any design requiring a programmable, high-performance, and low-power oscillator. Its flexibility, stability, and compact form factor make it an excellent choice for a myriad of applications, helping engineers to deliver reliable and efficient products to the market.

You May Also Be Interested in

SiTIME
SIT3821 - FIELD PROGRAMMABLE OSC
Need more? Email Us
ECAD model for SIT3821AI-1B2-XXXX000.FP0000X
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001CI2
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $37.3006
ECAD model for SG-8002CA-STM
Silicon Labs
MEMS OSC PROG BLANK 32KHZ-100MHZ / CMEMS? LVCMOS 32 kHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable, Standby 4-SMD, No Lead
Lowest to $17.4196
ECAD model for SI501-PROG-CAX
Epson Electronics America Inc-Semiconductor Div
OSC PROG CMOS 3.3V STBY 50PPM
Need more? Email Us
ECAD model for SG-8002CE-SCB
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8121BI5
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-80MHZ
Need more? Email Us
ECAD model for DSC6003ME1A-000.0000T
Silicon Labs
MEMS OSC PROG BLANK 32KHZ-100MHZ / CMEMS? LVCMOS 32 kHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable, Standby 4-SMD, No Lead
Lowest to $20.0650
ECAD model for SI501-PROG-DAX
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101BL1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention