EN
  • EN
  • DE

DSC6011ME2A-000.0000T

Part No DSC6011ME2A-000.0000T
Manufacturer Microchip Technology
Catalog Programmable Oscillators
Description MEMS OSC PROG BLANK 1MHZ-80MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Programmable Type Blank (User Must Program)
Available Frequency Range 1 MHz ~ 80 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Case / Package 4-VFLGA
Supplier Device Package 4-VFLGA (2x1.6)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1501824-DSC6011ME2A-000.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6011ME2A-000.0000T CAD Model

Description

N

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Lowest to $1.3063
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC PROG XO CML 2.5V 25PPM / XO (Standard) CML 525 MHz ~ 810 MHz Programmable Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ / XO (Standard) LVPECL 10 MHz ~ 460 MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS CTR SPRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess