EN
  • EN
  • DE

GS3241-INTE3

Part No GS3241-INTE3
Manufacturer Semtech Corporation
Catalog Linear - Video Processing
Description 3G RECLOCKING EQ 250PCS TNR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Semtech Corporation
Package Tape & Reel
Product Status Active
Function Equalizer
Applications Consumer Video
Standards DVB-ASI
Control Interface SPI
Voltage - Supply 1.71V ~ 1.89V
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x4)
Base Product Number GS3241
Standard Package 250 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 919884-GS3241-INTE3
Ultra Librarian 3D Model Ultra Librarian GS3241-INTE3 CAD Model

Description

The GS3241-INTE3 is an integrated circuit designed for video processing applications. It falls under the category of integrated circuits (ICs) - linear - video processing.

  • Voltage Supply: 1.71V to 1.89V
  • Application: Consumer Video
  • Function: Equalizer
  • Standard: DVB-ASI
  • Package: 40-VFQFN Exposed Pad
  • Mounting Type: Surface Mount
  • Control Interface: SPI
  • MSL Level: 3
  • Standard Package Quantity: 250 pcs
  • Product Status: Active
  • Manufacturer: Semtech Corporation

You May Also Be Interested in

Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.3324 $72.3324
2+ $59.3497 $118.6994
3+ $57.4950 $172.4850
4+ $55.6404 $222.5616
5+ $53.7857 $268.9285
7+ $48.2216 $337.5512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess