Products specifications

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344286-DSC6111JI1A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6111JI1A-PROGRAMMABLE CAD Model

Description

Microchip Technology DSC6111JI1A-PROGRAMMABLE Oscillator

The DSC6111JI1A-PROGRAMMABLE is a high-performance, low-power, programmable oscillator from Microchip Technology, designed to provide precision timing solutions for a wide array of applications. This versatile component is ideal for designers who require a stable and reliable clock source that can be programmed to meet the specific needs of their system design.

Key Features:

  • Frequency Range: The DSC6111 series offers a wide frequency range, which can be programmed to suit various applications, making it highly adaptable for different design requirements.
  • Low Power Consumption: With its focus on energy efficiency, this oscillator is optimized for low-power operations, thereby extending the battery life of portable devices.
  • Stability: It provides excellent frequency stability, ensuring consistent performance over a range of environmental conditions, including temperature variations and voltage fluctuations.
  • Programmability: The programmable nature of the oscillator allows for customization of the output frequency without the need for external components, reducing design complexity and time to market.
  • Compact Package: The DSC6111JI1A-PROGRAMMABLE comes in a compact package, making it suitable for space-constrained applications without compromising on functionality.
  • Output Type: It offers a CMOS/TTL compatible output, providing versatility and easy integration into a variety of digital systems.

Applications:

The DSC6111JI1A-PROGRAMMABLE oscillator is a perfect choice for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial and automotive systems

Microchip Technology's commitment to quality ensures that the DSC6111JI1A-PROGRAMMABLE oscillator delivers reliable and consistent performance, making it an essential component for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Microchip Technology
MEMS OSC PROG BLANK 1MHZ-80MHZ
Need more? Email Us
ECAD model for DSC6003ME1A-000.0000T
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001CI2
Epson Company
OSC PROG CMOS 3.3V EN/DS 50PPM
Need more? Email Us
ECAD model for SG-8002CA-PCB
Epson Electronics America Inc-Semiconductor Div
OSC VCXO 3.3V ACT LO/HI Z SMD
Need more? Email Us
ECAD model for VG7050ECN-SM20T003-CJGLPZ3
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Lowest to $6.5194
ECAD model for DSC8122CI2
SiTIME
OSC PROG LVCMOS 1.8V STBY SMD
Need more? Email Us
ECAD model for SIT1602AIT7-18S
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101BL1
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8121BI5
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $37.3006
ECAD model for SG-8002CA-STM

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention