EN
  • EN
  • DE

DSC6112HI2A-PROGRAMMABLE

Part No DSC6112HI2A-PROGRAMMABLE
Manufacturer Microchip Technology
Catalog Programmable Oscillators
Description MEMS OSC PROG XO CMOS 1.71V / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344282-DSC6112HI2A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6112HI2A-PROGRAMMABLE CAD Model

Description

Product Overview: DSC6112HI2A-PROGRAMMABLE by Microchip Technology

The DSC6112HI2A-PROGRAMMABLE is a cutting-edge, programmable silicon MEMS oscillator from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is designed to offer a high level of precision and reliability for a wide array of electronic applications.

Key Features

  • Frequency Range: The device boasts a programmable frequency range that can be tailored to specific needs, providing designers with a versatile solution for their timing requirements.
  • Stability: It offers excellent frequency stability, making it an ideal choice for applications that demand consistent performance under varying environmental conditions.
  • Low Power Consumption: The DSC6112HI2A is engineered for energy efficiency, which is crucial for battery-powered and portable devices, helping to extend the operational lifespan.
  • Compact Footprint: With its small form factor, this oscillator is perfect for space-constrained applications, without compromising on functionality or performance.

Applications

The versatile nature of the DSC6112HI2A-PROGRAMMABLE makes it suitable for a broad spectrum of applications, including but not limited to:

  • Consumer electronics such as wearables and smart home devices
  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Internet of Things (IoT) devices

Technical Specifications

  • Supply Voltage: The device operates on a supply voltage that supports various logic levels, accommodating different system designs.
  • Output Type: It provides a CMOS-level output, ensuring compatibility with a wide range of digital circuits.
  • Packaging: The oscillator is available in a robust package that ensures protection against environmental factors and mechanical stresses.

The DSC6112HI2A-PROGRAMMABLE oscillator from Microchip Technology represents a blend of performance, flexibility, and reliability, making it an excellent timekeeping solution for modern electronic systems. Its programmability and precision are key attributes that contribute to the enhancement of system performance and stability, solidifying its place as a go-to component for designers and engineers.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC PROG XO CMOS CTR SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS CTR SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess