Products specifications

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC613
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 12MHz
Frequency - Output 2 25MHz
Frequency - Output 3 32.768kHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 6.5mA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC613
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344124-DSC613RL2A-0131
Ultra Librarian 3D Model Ultra Librarian DSC613RL2A-0131 CAD Model

Description

Product Overview: DSC613RL2A-0131 by Microchip Technology

The DSC613RL2A-0131 is a cutting-edge, silicon-based, low-power frequency synthesizer developed by Microchip Technology. This product stands out for its ability to generate multiple output frequencies, making it an ideal choice for a variety of applications that require precise timing solutions. Its compact design and efficient power consumption cater to the demands of modern electronics, where space is at a premium and energy efficiency is paramount.

Key Features

  • Multiple Output Frequencies: The device can generate up to three different output frequencies simultaneously, offering versatility in design and reducing the need for multiple oscillators.
  • Low Power Consumption: Designed with energy efficiency in mind, the DSC613RL2A-0131 is suitable for battery-powered devices, helping to extend their operational lifespan.
  • Integrated Crystal: With an integrated crystal, this synthesizer eliminates the need for external timing components, simplifying the design and reducing the overall bill of materials.
  • Configurable Outputs: The outputs are highly configurable, allowing designers to tailor the frequencies to their specific application requirements.
  • Wide Frequency Range: The device supports a broad range of frequencies, providing solutions for various markets, including consumer electronics, industrial, and automotive sectors.
  • Compact Footprint: The small package size of the DSC613RL2A-0131 makes it an excellent option for space-constrained applications.

Applications

The flexibility and performance of the DSC613RL2A-0131 frequency synthesizer make it suitable for a wide array of applications. It is particularly useful in:

  • Portable and wearable devices
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Consumer electronics such as smartphones, tablets, and smart home devices
  • Industrial automation and control systems
  • Automotive electronics

To sum up, the DSC613RL2A-0131 from Microchip Technology is a versatile, efficient, and reliable frequency synthesizer solution, engineered to meet the rigorous demands of contemporary electronic devices. Its integration capabilities and performance attributes make it a top choice for designers looking to optimize their systems for both functionality and cost-effectiveness.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN
Lowest to $7.3127
ECAD model for DSC2311KI2-R0005T
Microchip Technology
3-OUTPUT MEMS CLOCK GEN 12M 25M / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Need more? Email Us
ECAD model for DSC613PI2A-0131
Microchip Technology
MEMS OSC SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Need more? Email Us
ECAD model for DSC6121JE1B-0198
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $7.6100
ECAD model for 516FHA000260BAG
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN
Need more? Email Us
ECAD model for DSC2311KM2R0005T
Microchip Technology
2-OUTPUT MEMS CLOCK GEN 24M 25M / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Need more? Email Us
ECAD model for DSC612PL2A-0130
Microchip Technology
MEMS OSC XO 2.25V-3.6V 20VFQFN
Need more? Email Us
ECAD model for DSC400-0344Q0051KI1T
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
ECAD model for 544BCEA002375CCGR
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6021CI2A-009UT

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention