EN
  • EN
  • DE

DSC2022FE2-F0034

Part No DSC2022FE2-F0034
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2022
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 147.25MHz, 147.75MHz, 148MHz, 148.25MHz, 148.5MHz, 148.75MHz, 149MHz, 149.75MHz
Frequency - Output 2 147.25MHz, 147.75MHz, 148MHz, 148.25MHz, 148.5MHz, 148.75MHz, 149MHz, 149.75MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2022
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343127-DSC2022FE2-F0034
Ultra Librarian 3D Model Ultra Librarian DSC2022FE2-F0034 CAD Model

Description

The Microchip Technology DSC2022FE2-F0034 is a state-of-the-art digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU). This hybrid device is designed to meet the demanding requirements of high-performance embedded control applications.

Key Features

  • Processing Power: With a high-speed DSP core, the DSC2022FE2-F0034 provides efficient computation for complex algorithms, making it ideal for applications such as motor control, power conversion, and sensor processing.
  • Integrated Peripherals: The device includes a variety of built-in peripherals, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and communication interfaces like UART, SPI, and I2C, which facilitate a wide range of functionalities without the need for additional components.
  • Programmability: Users can program the DSC2022FE2-F0034 with Microchip's MPLAB® development environment, which provides a user-friendly interface and comprehensive tools for efficient coding, debugging, and testing.
  • Robust Design: The DSC is designed to operate reliably in harsh environments and is characterized by its wide operating temperature range and robust voltage tolerances.
  • Energy Efficiency: It features low-power modes and intelligent power management options that help to minimize power consumption, making it suitable for battery-operated or power-sensitive applications.

Applications

The versatility of the DSC2022FE2-F0034 allows it to be used across various sectors, including:

  • Industrial automation and control systems
  • Automotive electronics
  • Power supply and management
  • Consumer electronics
  • Communication systems

Support and Resources

Microchip Technology provides extensive support for the DSC2022FE2-F0034 through their online technical documentation, application notes, and customer service. Developers can access a wealth of resources to help accelerate the design and development process, ensuring a smooth integration of this powerful DSC into their projects.

For more detailed specifications and ordering information, visit the official Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess