EN
  • EN
  • DE

DSPIC30F4013T-30I/PT

Part No DSPIC30F4013T-30I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 30 MIPs 48KB (16K x 24) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Reel - TR
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O 30
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name DSPIC30F4013
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F4013T30IP, DSPIC30F4013T30IPDKR, DSPIC30F4013T30IPCT, DSPIC30F4013T30IP-ND, DSPIC30F4013T30IPTR
Quantity per package 1200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917625-DSPIC30F4013T-30I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4013T-30I/PT CAD Model

Description

dSPIC30F4013T-30I/PT Digital Signal Controller

The dSPIC30F4013T-30I/PT is a high-performance 16-bit digital signal controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. It's an ideal solution for applications that require complex, real-time signal processing combined with the ease of use of a microcontroller.

Key Features:

  • Core Performance: The DSPIC30F4013T-30I/PT features a 16-bit modified Harvard architecture that can execute up to 30 million instructions per second (MIPS) at 30MHz, making it suitable for performance-intensive applications.
  • Program Memory: It comes with 48K bytes of flash program memory, allowing ample space for complex algorithms and application code.
  • Data RAM: With 2K bytes of data RAM, this DSC can handle multiple tasks and data-intensive operations without a hitch.
  • Flexible I/O: A variety of peripheral interfaces are included, such as UART, SPI, and I2C, providing versatile options for communication.
  • Robust PWM Outputs: The device supports up to six PWM outputs, enabling precise control in power conversion and motor control applications.
  • Analog Features: It is equipped with a 10-bit analog-to-digital converter (ADC) with up to 13 channels, making it suitable for interfacing with a range of sensors and analog signals.
  • Temperature Range: The DSPIC30F4013T-30I/PT operates within the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Packaging: The device is available in a 44-pin TQFP package, which offers a compact footprint for space-constrained applications.

Applications:

The dSPIC30F4013T-30I/PT is versatile and can be used in a variety of applications, including:

  • Motor Control (AC Induction, Brushless DC, Stepper, Servo)
  • Power Supplies (DC-DC Converters, Inverters, UPS)
  • Automotive and Transportation
  • Industrial Control Systems
  • Robotics and Mechatronics

With its robust processing capabilities and flexible feature set, the DSPIC30F4013T-30I/PT from Microchip Technology is a powerful DSC that can meet the demands of complex and real-time signal processing tasks while maintaining the ease of use of a microcontroller.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3235 $51.6175
12+ $8.4706 $101.6472
19+ $8.2059 $155.9121
26+ $7.9412 $206.4712
33+ $7.6765 $253.3245
44+ $6.8824 $302.8256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess