EN
  • EN
  • DE

DSPIC33EP16GS504-I/PT

Part No DSPIC33EP16GS504-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 44TQFP / dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 16KB (16K x 8) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 19x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number DSPIC33EP16GS504
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1322544-DSPIC33EP16GS504-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP16GS504-I/PT CAD Model

Description

Microchip Technology DSPIC33EP16GS504-I/PT Product Overview

The DSPIC33EP16GS504-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This powerful hybrid is an ideal solution for applications that require advanced control algorithms and high-speed data processing, such as motor control, power conversion, and sensor processing.

Key Features

  • Core Performance: The DSPIC33EP16GS504-I/PT operates at a maximum frequency of 70 MHz, providing robust processing capabilities with a DSP engine that includes a modified Harvard architecture, 17 x 17 multiplier, and a 40-bit wide accumulator.
  • Memory: This DSC comes with 16 KB of RAM and 64 KB of flash memory, ensuring ample space for complex applications and the ability to update firmware in the field via its Flash memory.
  • Digital I/O: It offers extensive I/O capabilities with up to 53 programmable digital I/O pins, allowing for versatile interfacing with a wide range of peripherals and devices.
  • Advanced Analog Features: The device includes advanced analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, providing accurate sensor interfacing and data acquisition capabilities.
  • Communication Interfaces: Multiple communication options are available, including UART, SPI, I2C, and CAN modules, facilitating easy integration into a variety of systems and ensuring efficient data exchange.
  • Robust Design: Housed in a 64-pin TQFP package, the DSPIC33EP16GS504-I/PT is rated for industrial temperature ranges (-40°C to +85°C), making it suitable for harsh environments.
  • Power Management: The DSC features flexible power management options with Power-on Reset, Brown-out Reset, and Low-Power modes for energy-efficient operation.

Applications

The DSPIC33EP16GS504-I/PT is designed to cater to a broad spectrum of applications, particularly where efficient high-speed data processing and precise control are paramount. It's widely used in:

  • Automotive and transportation systems
  • Industrial control systems
  • Robotics and automated machinery
  • Power supply and power management systems
  • Embedded audio applications
  • Medical devices

With its robust feature set, the DSPIC33EP16GS504-I/PT from Microchip Technology is an excellent choice for engineers looking to develop advanced, reliable, and high-performance systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8381 $54.7048
18+ $5.6107 $100.9926
28+ $5.4354 $152.1912
39+ $5.2601 $205.1439
50+ $5.0847 $254.2350
66+ $4.5587 $300.8742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 381 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess