EN
  • EN
  • DE

TPS65011RGZ

Part No TPS65011RGZ
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description POWER AND BATTERY MANAGEMENT IC FOR Li-ION POWERED SYSTEMS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272958-TPS65011RGZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65011RGZ CAD Model

Description

The TPS65011RGZ is a highly integrated power management integrated circuit (IC) designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This compact solution is specifically tailored to meet the demanding power requirements of portable and handheld devices such as smartphones, tablets, and digital cameras.

Key Features

  • Multiple Voltage Rails: The TPS65011RGZ offers several regulated voltage rails, including step-down converters and low-dropout (LDO) regulators, to power various subsystems efficiently.
  • High Efficiency: With its advanced switching regulators, this IC achieves high power efficiency, which is crucial for extending battery life in portable devices.
  • Integrated Power Sequencing: The device includes an intelligent power sequencing feature, ensuring that voltage rails are enabled in the correct order during startup.
  • Configurable Outputs: The flexibility of configurable output voltages allows designers to tailor the power supply to the specific needs of their application.
  • Compact Package: Housed in a 48-pin QFN package (RGZ), the TPS65011RGZ occupies minimal board space, which is essential for space-constrained applications.

Applications

The versatility of the TPS65011RGZ makes it suitable for a wide range of applications. Its ability to provide multiple regulated outputs with high efficiency makes it an ideal choice for powering the core processor, memory, and peripheral interfaces in portable electronics.

Technical Specifications

  • Input Voltage Range: 2.5V to 6.0V, which accommodates a variety of battery chemistries and configurations.
  • Output Voltage Range: The device supports output voltages that are critical for modern low-power digital cores and analog circuits.
  • Thermal Management: The TPS65011RGZ includes thermal shutdown protection to safeguard the device and the system under extreme conditions.
  • I²C Interface: An integrated I²C interface allows for programmable control over the power management settings, enabling dynamic voltage scaling and power saving modes.

With its robust set of features, the TPS65011RGZ from Texas Instruments stands out as a comprehensive power management solution, delivering reliability, flexibility, and efficiency for the next generation of portable electronics.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6264 $50.6376
22+ $4.6166 $101.5652
34+ $4.4723 $152.0582
47+ $4.3280 $203.4160
60+ $4.1838 $251.0280
80+ $3.7510 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess