EN
  • EN
  • DE

DSPIC33EP256GP502-I/MM

Part No DSPIC33EP256GP502-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-QFN-S (6x6)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN-S (6x6)
Family Name DSPIC33EP256GP502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917640-DSPIC33EP256GP502-I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GP502-I/MM CAD Model

Description

Microchip Technology's DSPIC33EP256GP502-I/MM: A High-Performance Digital Signal Controller

The dSPIC33EP256GP502-I/MM is a powerful digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the digital signal processing capabilities of a DSP in a compact package. This device is part of the dsPIC33E series, which is tailored for applications requiring an optimal combination of data manipulation, control, and processing power.

Key Features

  • Enhanced Performance: The dsPIC33EP256GP502-I/MM boasts a 70 MIPS (million instructions per second) dsPIC® DSC core with integrated DSP and enhanced on-chip features, enabling high-speed computation and advanced algorithms.
  • Ample Memory: With 256 KB of flash memory and 32 KB of RAM, this DSC provides ample space for complex applications and data buffering.
  • Dual Partition Flash with Live Update: This feature allows for seamless firmware updates with minimal downtime, ensuring reliability and convenience for end-users.
  • Robust Peripheral Set: The device includes a variety of peripherals such as high-speed ADCs, DACs, PWM outputs, and communication interfaces like UART, SPI, and I2C, making it highly versatile for different applications.
  • Flexible Power Management: The dsPIC33EP256GP502-I/MM supports multiple power management modes, including Idle and Sleep modes, to optimize power consumption.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The dsPIC33EP256GP502-I/MM is ideal for a wide range of applications, including:

  • Motor Control
  • Power Supplies
  • Industrial Automation
  • Automotive and Transportation Systems
  • Audio Processing
  • Internet of Things (IoT) Devices

With its advanced features and high level of integration, the dSPIC33EP256GP502-I/MM from Microchip Technology provides a scalable solution for designers looking to add sophisticated control to their embedded systems. Its small form factor, coupled with its extensive set of peripherals, makes it an excellent choice for space-constrained applications that require robust performance and digital signal processing capabilities.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6742 $53.7194
16+ $6.2968 $100.7488
25+ $6.1000 $152.5000
34+ $5.9032 $200.7088
44+ $5.7065 $251.0860
59+ $5.1161 $301.8499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,417 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess