EN
  • EN
  • DE

DSPIC33FJ128GP206A-E/PT

Part No DSPIC33FJ128GP206A-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP  /  dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33FJ128GP206
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1056362-DSPIC33FJ128GP206A-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP206A-E/PT CAD Model

Description

dSPIC33FJ128GP206A-E/PT Microcontroller

The dSPIC33FJ128GP206A-E/PT is a high-performance 16-bit digital signal controller (DSC) from Microchip Technology. This powerful microcontroller is designed to deliver the convenience of a microcontroller with the computational power and throughput of a digital signal processor (DSP), making it an ideal choice for a wide range of demanding applications.

Key Features:

  • 16-bit modified Harvard architecture
  • 128KB of Flash memory
  • 16KB of SRAM
  • Up to 40 MIPS operation (at 3.0-3.6V)
  • 44-pin TQFP package
  • Integrated DSP engine
  • Flexible and rich peripheral set
  • Extensive motor control peripherals
  • Temperature range: -40°C to +125°C

Performance and Power Efficiency:

The dSPIC33FJ128GP206A-E/PT is designed with a focus on high-speed performance and power efficiency. It can run at speeds up to 40 MIPS, allowing for quick processing and execution of complex algorithms. The device operates over a wide voltage range and has multiple power-saving modes, making it suitable for battery-powered and power-sensitive applications.

Robust Peripheral Set:

This DSC features a comprehensive set of peripherals, including UART, SPI, and I2C modules for serial communication, as well as PWM outputs and input capture for precise timing operations. It also offers specialized peripherals for motor control applications, such as quadrature encoder interfaces and high-resolution PWM outputs.

Application Areas:

With its advanced features and computational capabilities, the dSPIC33FJ128GP206A-E/PT is well-suited for a variety of applications, including:

  • Industrial Control Systems
  • Motor Control
  • Power Management
  • Embedded Audio Applications
  • Automotive and Transportation
  • Medical Devices

Overall, the dSPIC33FJ128GP206A-E/PT microcontroller offers a balanced combination of performance, power efficiency, and flexibility, making it a top choice for engineers and designers looking to build sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess