EN
  • EN
  • DE

DSPIC33FJ32MC202-I/SP

Part No DSPIC33FJ32MC202-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 32KB (32K x 8) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name DSPIC33FJ32MC202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917677-DSPIC33FJ32MC202-I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC202-I/SP CAD Model

Description

dSPIC33FJ32MC202-I/SP: A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33FJ32MC202-I/SP is a powerful digital signal controller (DSC) developed by Microchip Technology, designed to offer the best of both worlds: the high-speed DSP performance needed for digital signal processing and the robust control capabilities of a microcontroller (MCU). This 16-bit DSC is a member of the dsPIC33F family, which is engineered to handle complex algorithms and functions, making it an ideal choice for a wide range of applications such as motor control, power supplies, industrial automation, and more.

Key Features:

  • High-Performance CPU: The dSPIC33FJ32MC202-I/SP operates at a maximum frequency of 40 MIPS (Million Instructions Per Second), enabling efficient handling of computationally intensive tasks.
  • Ample Program Memory: It comes with 32 KB of flash program memory, providing sufficient space for complex applications and algorithms.
  • Robust Data Storage: The device boasts 2 KB of RAM for data storage, ensuring smooth and reliable operation.
  • Flexible Peripherals: Equipped with a rich set of peripherals including UART, SPI, I2C modules for communication, PWM outputs for precise control, and analog-to-digital converters (ADCs) for sensor interfacing.
  • Enhanced Power Management: The DSC features advanced power management options, supporting multiple power-saving modes to reduce energy consumption.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, it is resilient and suitable for use in harsh environments.

Design Advantages:

The dSPIC33FJ32MC202-I/SP is tailored for designers who require a compact, yet powerful DSC. Its PDIP (Plastic Dual In-line Package) form factor ensures ease of prototyping and integration into various circuit designs. Moreover, the device is supported by the MPLAB development ecosystem, which includes software tools, development boards, and debugging solutions that accelerate the development process.

Overall, the dSPIC33FJ32MC202-I/SP is a versatile and efficient solution for developers looking to leverage high-speed DSP functionality along with the familiar ease-of-use of an MCU, all in a single chip. Its balance of performance, memory, and peripherals makes it an excellent choice for sophisticated control applications where precision and reliability are paramount.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.8156 $66.8156
3+ $54.8232 $164.4696
4+ $53.1104 $212.4416
5+ $51.3975 $256.9875
6+ $49.6835 $298.1010
8+ $44.5437 $356.3496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess