EN
  • EN
  • DE

EF6809JMGB

Part No EF6809JMGB
Manufacturer Microchip Technology
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1188668-EF6809JMGB
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EF6809JMGB CAD Model

Description

The EF6809JMGB is a high-performance, versatile integrated circuit (IC) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, offering robust functionality and reliability.

At the heart of the EF6809JMGB is an advanced microprocessor unit (MPU) based on the 6809 architecture, known for its rich instruction set and efficient operation. The MPU is capable of addressing up to 64K bytes of memory, making it suitable for complex applications that require substantial code or data space. The MPU operates at a frequency that ensures a balance between power consumption and processing speed, making it an ideal choice for battery-powered devices or energy-sensitive applications.

The EF6809JMGB features a range of integrated peripherals that enhance its functionality. These include a Direct Memory Access (DMA) controller, a timer module, and several communication interfaces such as UART, SPI, and I2C, enabling the device to handle various data transfer requirements with ease. The integration of these peripherals reduces the need for additional components, thus minimizing the overall system cost and complexity.

This product is designed with reliability in mind, incorporating features such as a watchdog timer to ensure system stability and a power-on reset circuit to provide a clean start-up sequence. With its wide operating voltage range and industrial temperature rating, the EF6809JMGB is suitable for harsh environments and can withstand the demands of industrial, automotive, and consumer electronics applications.

In summary, the EF6809JMGB from Microchip Technology is a feature-rich and reliable MPU that offers an excellent solution for designers seeking a powerful yet cost-effective component for their embedded systems. Its combination of processing power, integrated features, and robust design make it a top choice for a myriad of applications.

You May Also Be Interested in

Hanrun
Lowest to $0.8712
Xilinx Inc.
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Nichicon
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Holtek
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess