EN
  • EN
  • DE

EMC1182-1-AIA-TR

Part No EMC1182-1-AIA-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8DFN / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Voltage - Supply 3V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -5°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number EMC1182
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342896-EMC1182-1-AIA-TR
Ultra Librarian 3D Model Ultra Librarian EMC1182-1-AIA-TR CAD Model

Description

Microchip Technology's EMC1182-1-AIA-TR Temperature Sensor

The EMC1182-1-AIA-TR is a high-quality, dual-channel temperature sensor developed by Microchip Technology, designed to provide precise thermal monitoring solutions for various applications. This sensor is particularly well-suited for use in computing systems, electronic devices, and embedded applications where accurate temperature readings are crucial for performance and safety.

Key Features:

  • Dual-Channel Sensing: The EMC1182-1-AIA-TR offers two temperature measurement channels. One channel is dedicated to an external diode, such as a CPU or GPU, while the other is an internal channel for monitoring the sensor's own temperature.
  • High Accuracy: This sensor delivers exceptional accuracy, with ±1°C accuracy for external diode temperatures and ±2°C for the internal diode over the temperature range of -40°C to +125°C.
  • SMBus Interface: Communication with the EMC1182-1-AIA-TR is achieved through the industry-standard System Management Bus (SMBus), making it easily integrated into most system architectures.
  • Programmable Resolution: The resolution of the external diode temperature measurements can be programmed to be as fine as 0.125°C per LSB, allowing for precise control and monitoring.
  • Resistance Error Correction: The sensor includes resistance error correction features that compensate for series resistance in remote diode configurations, ensuring more accurate temperature readings.
  • Low Power Consumption: Designed for efficiency, the EMC1182-1-AIA-TR operates with low power consumption, making it ideal for battery-powered devices.
  • Small Footprint: Available in a small 8-pin MSOP (Mini Small Outline Package), the sensor is suitable for space-constrained applications.

Applications:

The EMC1182-1-AIA-TR is versatile and can be employed in a variety of applications, including:

  • Desktop and laptop computers
  • Servers and workstations
  • Embedded systems
  • Telecommunications equipment
  • Industrial control systems

With its robust feature set and Microchip's reputation for reliability, the EMC1182-1-AIA-TR temperature sensor is an excellent choice for designers and engineers looking to enhance the thermal management capabilities of their systems.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0346 $62.0760
140+ $0.8489 $118.8460
215+ $0.8224 $176.8160
295+ $0.7958 $234.7610
380+ $0.7694 $292.3720
505+ $0.6898 $348.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,798 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess