EN
  • EN
  • DE

EVB8740

Part No EVB8740
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD LAN8740/LAN8741 / LAN8740 PHY Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series flexPWR
Main Purpose Interface, Ethernet PHY
Utilized IC / Part LAN8740, LAN8741
Supplied Contents Board(s)
Win Source Part Number 769618-EVB8740
Popularity Medium
Supply and Demand Status Balance
Family Name EVB8740
Introduction Date August 13, 2013
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVB8740 CAD Model

Description

Introducing the EVB8740 – A Versatile Evaluation Board from Microchip Technology

The EVB8740 is a state-of-the-art evaluation board designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This board is specifically tailored for developers and engineers who are looking to explore the capabilities of Microchip's innovative products, particularly in the realm of embedded control systems.

At the heart of the EVB8740 is a powerful microcontroller that showcases Microchip’s commitment to providing high-performance and energy-efficient solutions for a wide array of applications. The board is equipped with an array of features that make it an ideal platform for developing and prototyping a variety of projects ranging from simple to complex.

Key Features

  • Robust Microcontroller: The core of the EVB8740 is a high-speed, feature-rich microcontroller that offers ample computational power to handle demanding tasks.
  • Flexible Connectivity: With a range of connectivity options including USB, SPI, I2C, and UART, the board provides versatile interfaces for peripheral devices and external modules.
  • Expansion Capabilities: The evaluation board includes headers and connectors that allow for easy expansion, enabling the addition of custom-designed or off-the-shelf daughter cards.
  • Onboard Debugging: Integrated debugging and programming facilities simplify the development process, allowing for real-time testing and troubleshooting.
  • Comprehensive Software Support: Microchip provides extensive software libraries and development tools that are compatible with the EVB8740, ensuring a rich development environment.

The EVB8740 is not just a piece of hardware; it's a launchpad for innovation. Whether you're working on IoT devices, industrial control systems, automotive applications, or any other project that requires a reliable microcontroller platform, the EVB8740 offers the flexibility and power needed to bring your ideas to life.

With its combination of advanced features and support from Microchip's renowned development ecosystem, the EVB8740 evaluation board is an invaluable tool for any professional looking to push the boundaries of what's possible in the world of embedded systems.

For more information, technical specifications, and ordering details, please visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess