EN
  • EN
  • DE

HCS301/P

Part No HCS301/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING ENCODER 8DIP / Code Hopping Encoder 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Verified
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number HCS301
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 142176-HCS301/P
Ultra Librarian 3D Model Ultra Librarian HCS301/P CAD Model

Description

The HCS301/P from Microchip Technology is a premier solution for secure Radio Frequency (RF) remote keyless entry (RKE) systems. This integrated circuit is part of Microchip's KEELOQ® code hopping series, which is renowned for its robust security features. The HCS301/P is designed to prevent unauthorized access through code scanning and replay attacks, making it an ideal choice for automotive RKE systems, garage door openers, and home security applications.

Key Features:

  • Code Hopping Technology: The HCS301/P incorporates KEELOQ® code hopping technology that generates a unique transmission on every use, providing a high level of security against code theft and duplication.
  • Programmable 28-bit Serial Number: Users can program a unique 28-bit serial number, which is used in the encryption algorithm, ensuring that each device has a unique identity.
  • 67-bit Transmission Code Length: The transmission code includes a 32-bit hopping code, a 28-bit serial number, and a 4-bit function code, plus a 3-bit status information field, which altogether provides ample data for secure communication.
  • Flexible Functionality: The encoder supports up to 15 different function codes, allowing multiple operations or commands to be securely transmitted from a single remote control.
  • Low Power Consumption: Designed for battery-operated devices, the HCS301/P offers low power consumption to ensure longer battery life for remote control applications.
  • EEPROM Memory: The device includes 64 bits of EEPROM memory for secure storage of keys and configuration data.

Applications:

  • Automotive RKE Systems
  • Garage Door Openers
  • Home Security Systems
  • Alarm Systems
  • Identity Tokens
  • Access Control Systems

With its sophisticated encryption algorithms and ease of integration, the Microchip HCS301/P KEELOQ® code hopping encoder is a reliable and secure choice for any application requiring controlled access. By implementing this technology, manufacturers and consumers alike can rest assured that their remote systems are protected against the most common security threats.

You May Also Be Interested in

ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Infineon Technologies
Lowest to $9.8383
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Infineon Technologies
Lowest to $91.3963
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess