EN
  • EN
  • DE

JAN2N1481

Part No JAN2N1481
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN SILICON POWER TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor NPN 40 V 1.5 A - 1 W Through Hole TO-5
Manufacturer Microchip Technology
Series Military, MIL-S-19500/207
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-205AA, TO-5-3 Metal Can
Case / Package TO-5
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922275-JAN2N1481
Ultra Librarian 3D Model Ultra Librarian JAN2N1481 CAD Model

Description

Microchip Technology JAN2N1481 NPN Transistor

The JAN2N1481 from Microchip Technology is a high-quality NPN bipolar junction transistor (BJT) designed for a wide range of electronic applications. This versatile component is suitable for use in commercial, industrial, and military environments, thanks to its robust construction and reliable performance under various operating conditions.

Constructed with state-of-the-art semiconductor technology, the JAN2N1481 transistor is capable of handling high power levels with excellent efficiency. It is commonly used in applications such as amplification, switching, and signal processing. The device features a compact design, making it an excellent choice for space-constrained applications while still delivering the power and performance required for demanding electronic circuits.

Key Specifications:

  • Type: NPN Bipolar Junction Transistor (BJT)
  • Package: TO-3, a metal can package that provides excellent heat dissipation capabilities.
  • Collector-Emitter Voltage (Vceo): High voltage capability to handle the demands of various circuits.
  • Collector Current (Ic): Capable of driving significant current, making it suitable for high-power applications.
  • Power Dissipation: Designed to dissipate a considerable amount of power without compromising performance.
  • Operating Temperature Range: Able to withstand a wide range of temperatures, ensuring stability and reliability in diverse environments.

The JAN2N1481 is manufactured to meet the stringent requirements of the Joint Army/Navy (JAN) specifications, indicating its suitability for military-grade applications where reliability and durability are of paramount importance. The device's construction is focused on long-term stability and high resistance to environmental factors such as temperature fluctuations and mechanical stress.

Whether you're designing a power supply, a motor controller, or any other system requiring a robust NPN transistor, the JAN2N1481 from Microchip Technology is an excellent choice. Its combination of high power handling, reliable performance, and military-grade construction make it a go-to component for engineers and designers looking for quality and dependability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess