EN
  • EN
  • DE

KS8721B

Part No KS8721B
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 1/1
Duplex Full
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Standard Package 30 pcs
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 610817-KS8721B
Ultra Librarian 3D Model Ultra Librarian KS8721B CAD Model

Description

Microchip Technology KS8721B Ethernet Transceiver

The KS8721B from Microchip Technology is a robust Ethernet transceiver designed to enable network connectivity across a wide range of applications. This high-performance component is an essential building block for network-connected devices, providing a reliable interface between the physical medium of Ethernet cables and the data processing units of embedded systems.

Key Features:

  • 10Base-T/100Base-TX Compliance: The KS8721B is fully compliant with IEEE 802.3 10Base-T and 100Base-TX standards, ensuring compatibility with existing network infrastructure.
  • Low Power Consumption: Designed for energy efficiency, the transceiver operates with low power consumption, making it ideal for power-sensitive applications.
  • Auto-Negotiation: It supports auto-negotiation to automatically select the highest available network speed and duplex mode, simplifying network setup and management.
  • Flexible Media Interface: The device offers a flexible media interface with support for both MII and RMII, allowing easy integration with a variety of microcontrollers and processors.
  • HP Auto MDI/MDIX: The KS8721B includes HP Auto MDI/MDIX support, eliminating the need for crossover cables and simplifying network installation.
  • Robust ESD Protection: Enhanced ESD protection is built-in to withstand electrostatic discharges, ensuring reliability and longevity in harsh environments.

Applications:

With its versatile features, the KS8721B is suitable for a diverse array of applications, including:

  • Embedded Systems
  • Network Printers and Servers
  • Networked Appliances
  • Industrial Automation
  • Consumer Electronics

The KS8721B Ethernet Transceiver is a testament to Microchip Technology's commitment to providing high-quality, reliable networking solutions. Whether you're developing a smart home device or deploying industrial automation systems, the KS8721B offers the performance and durability needed for seamless network communication.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess