EN
  • EN
  • DE

ADM3490ARZ

Part No ADM3490ARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3 V Slew Rate Limited, Half- and Full-Duplex, RS-485/RS-422 Transceivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 10Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1140788-ADM3490ARZ
Manufacturer Homepage www.analog.com
Family Name ADM3490
Introduction Date March 23, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3490ARZ CAD Model

Description

ADM3490ARZ - RS-485/RS-422 Transceiver by Analog Devices Inc.

The ADM3490ARZ is a robust and high-performance transceiver module designed by Analog Devices Inc. for RS-485/RS-422 communication protocols. This integrated circuit is engineered to facilitate bidirectional data communication on balanced transmission lines, making it an ideal choice for industrial applications where long-distance data transmission is required.

Key Features

  • Interface Type: RS-485, RS-422
  • Data Rate: Up to 250 kbps
  • Operating Voltage: 3.3V
  • ESD Protection: ±15kV on the transceiver bus pins
  • Temperature Range: -40°C to +85°C
  • Package / Case: SOIC-8
  • Half-Duplex Communication: Allows for cost-effective two-wire solutions
  • Thermal Shutdown Protection: Ensures device safety under extreme conditions
  • Low Power Consumption: Ideal for power-sensitive applications
  • Receiver Input Hysteresis: Provides improved noise immunity

Product Description

The ADM3490ARZ transceiver from Analog Devices Inc. is a half-duplex, high-speed, differential bus/line transceiver suitable for digital communication applications over long cable runs. It operates from a single 3.3V power supply, which minimizes power consumption while maintaining a high level of performance.

This transceiver is designed with advanced features such as thermal shutdown protection, which prevents damage to the device in the event of excessive power dissipation. The integrated ESD protection circuitry guards the transceiver against electrostatic discharges, ensuring reliability and robustness in harsh industrial environments.

The ADM3490ARZ supports data rates up to 250 kbps and features a wide common-mode input voltage range, which makes it suitable for multi-point applications in noisy environments. The receiver input hysteresis provides enhanced noise immunity, allowing for more reliable data communication.

With its small footprint SOIC-8 package, the ADM3490ARZ is a space-saving solution for PCB designs. It is an excellent choice for networked devices in industrial automation, building control systems, and any application where a reliable data transmission is critical.

Ordering Information: The ADM3490ARZ product is available for order from Analog Devices Inc. and its authorized distributors. Please refer to the manufacturer's datasheet for full specifications and ordering details.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0089 $52.1157
27+ $3.7552 $101.3904
42+ $3.6284 $152.3928
60+ $3.3746 $202.4760
77+ $3.2478 $250.0806
97+ $3.1209 $302.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,080 pieces
MOQ: 13 pcs
Order Increment : 3 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess