EN
  • EN
  • DE

KSZ8081MLXCA

Part No KSZ8081MLXCA
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 10BASE-T/100BASE-TX Physical Layer Transceiver | IC TXRX ETHERNET 100MBPS 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 100Mbps
Supply Voltage (V) 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number KSZ8081
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1193807-KSZ8081MLXCA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8081MLXCA CAD Model

Description

The Microchip KSZ8081MLXCA is a high-performance Ethernet transceiver that is designed to enable robust network connectivity in a wide range of applications. This device is part of Microchip's KSZ8081 family and is a single-chip solution that provides a Physical Layer (PHY) interface to perform all the physical-level functions required for Ethernet operation.

Key Features:

  • 10Base-T/100Base-TX Ethernet PHY: The KSZ8081MLXCA supports 10Mbps (10Base-T) and 100Mbps (100Base-TX) operation, allowing for flexible integration with various network speeds.
  • RMII Interface: It features a Reduced Media Independent Interface (RMII) for direct connection to RMII MAC controllers in a media-independent way.
  • Low Power Consumption: Designed with power-saving in mind, it features an efficient power management system that minimizes power consumption during operation.
  • Auto-Negotiation: The auto-negotiation function automatically configures the device to the highest performance mode, supporting both half and full-duplex operations.
  • Cable Diagnostics: Integrated cable diagnostic tools help detect cable faults or impairments, simplifying network troubleshooting.
  • Robust ESD Protection: The device comes with built-in Electrostatic Discharge (ESD) protection, enhancing its reliability and longevity in harsh environments.

Applications:

The KSZ8081MLXCA is suitable for a variety of applications, including:

  • Industrial automation
  • Embedded networking
  • Networked consumer electronics
  • Home networking devices
  • Smart home systems

Additional Information:

The KSZ8081MLXCA is available in a 32-pin, lead-free QFN package, making it both space-efficient and environmentally friendly. Its small form factor and low power consumption make it an ideal choice for portable and power-sensitive applications. Furthermore, Microchip provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the design-in process and ensure successful integration into your projects.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3930 $52.7160
28+ $3.6045 $100.9260
43+ $3.4919 $150.1517
60+ $3.3793 $202.7580
77+ $3.2666 $251.5282
103+ $2.9287 $301.6561
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,992 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess