EN
  • EN
  • DE

KSZ8863MLLI-TR

Part No KSZ8863MLLI-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 3PORT 48-LQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number KSZ8863
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1337572-KSZ8863MLLI-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8863MLLI-TR CAD Model

Description

The KSZ8863MLLI-TR is a highly-integrated, Layer 2 managed switch from Microchip Technology, designed to enable the development of high-performance, cost-effective networking systems. It is particularly well-suited for applications in the embedded, industrial, and automotive markets, where space is at a premium and reliable data communication is crucial.

Key Features:

  • Ports: The device includes 3 ports, with two 10/100BASE-TX ports and one MII/RMII/Turbo MII interfaces, providing versatile connectivity options for various network configurations.
  • Switch Fabric: The KSZ8863MLLI-TR boasts a high-performance switch fabric with a non-blocking switch architecture, ensuring efficient data traffic management and throughput.
  • Power Efficiency: Integrated IEEE 802.3az Energy Efficient Ethernet (EEE) functionality reduces power consumption during periods of low data activity, contributing to energy savings and extended operational life.
  • Advanced Networking: Support for features such as QoS (Quality of Service) prioritization, VLAN (Virtual LAN), and IGMP snooping, allows for sophisticated network traffic management and enhanced performance.
  • Compact Form Factor: The device is available in a compact 64-pin LQFP package, making it ideal for space-constrained applications.
  • Temperature Range: The KSZ8863MLLI-TR operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The switch is designed for a variety of applications including:

  • Industrial control and automation systems
  • Automotive infotainment and diagnostics
  • Embedded computing systems
  • Home networking equipment
  • Networked office appliances
  • IoT (Internet of Things) devices

Product Availability:

The KSZ8863MLLI-TR is available in tape and reel packaging, facilitating efficient assembly for high-volume production. It is part of Microchip's commitment to providing robust and reliable networking solutions that meet the evolving needs of modern technology landscapes.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5811 $53.0677
17+ $6.2204 $105.7468
25+ $6.0260 $150.6500
35+ $5.8316 $204.1060
45+ $5.6373 $253.6785
60+ $5.0541 $303.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess