EN
  • EN
  • DE

KSZ8862-32MQL-FX

Part No KSZ8862-32MQL-FX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC SWITCH ETH 2P 32BIT 128QFP / Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface Parallel
Standards 10/100 Base-FL/FX/T/TX/SX PHY
Voltage - Supply 3.1V ~ 3.5V
Current - Supply 122mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8862
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names KSZ886232MQLFX,1611-KSZ8862-32MQL-FX,576-3272
Standard Package 66
Win Source Part Number 1117907-KSZ8862-32MQL-FX
Ultra Librarian 3D Model Ultra Librarian KSZ8862-32MQL-FX CAD Model

Description

The KSZ8862-32MQL-FX is a highly integrated 2-port switch from Microchip Technology, designed to significantly enhance network performance with a rich feature set. This product is an ideal solution for applications that require the efficiency and speed of a high-quality switch engine, combined with the convenience and cost-effectiveness of an integrated design.

At the heart of the KSZ8862-32MQL-FX lies a non-blocking switch fabric that ensures seamless data transfer between ports, with a 2K MAC address table that provides ample space for network identities. Its support for Quality of Service (QoS) with four priority queues per port allows for prioritization of traffic, which is essential for multimedia and real-time voice and video communications.

This product comes in a 128-pin PQFP (Plastic Quad Flat Pack) package, making it suitable for space-constrained applications. The KSZ8862-32MQL-FX operates efficiently with a 3.3V power supply, which makes it an energy-conscious choice for embedded systems. It is designed to work reliably in the industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.

The KSZ8862-32MQL-FX features an array of advanced functionalities, including auto-negotiation to automatically select the optimum speed and duplex, auto MDI/MDIX crossover, which eliminates the need for crossover cables, and IEEE 802.1p QoS support for traffic shaping. Furthermore, the product supports MII (Media Independent Interface) and RMII (Reduced Media Independent Interface) for versatile connectivity options.

Security features are also a highlight of this product, with support for MAC address filtering and IEEE 802.1Q VLAN for network segmentation and security. The switch also includes features such as IGMP snooping for multicast optimization, making it a robust component for managing modern network traffic.

In summary, the KSZ8862-32MQL-FX from Microchip Technology is a feature-packed, reliable, and cost-effective solution for adding network connectivity and management capabilities to embedded systems, consumer electronics, and industrial applications.

You May Also Be Interested in

Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3674 $60.7348
5+ $24.9170 $124.5850
8+ $24.1383 $193.1064
10+ $23.3596 $233.5960
13+ $22.5809 $293.5517
18+ $20.2450 $364.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,429 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess