EN
  • EN
  • DE

MUN5216DW1T1

Part No MUN5216DW1T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2NPN PREBIAS 0.25W SOT363 / Dual Bias Resistor Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Transistor Type 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) 4.7kOhms
DC Current Gain (hFE) (Min) at Ic, Vce 160 at 5mA, 10V
Vce Saturation (Maximum) at Ib, Ic 250mV at 1mA, 10mA
Current - Collector Cutoff (Maximum) 500nA
Power - Max 250mW
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Part Number Series MUN52**DW1T
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810454-MUN5216DW1T1
Ultra Librarian 3D Model Ultra Librarian MUN5216DW1T1 CAD Model

Description

Overview of Product MUN5216DW1T1 from ON Semiconductor

The MUN5216DW1T1 is an advanced bipolar transistor from ON Semiconductor, a leading provider of semiconductor solutions for a diverse range of electronic applications. This product is designed for high-performance requirements and is well-suited for various circuit applications where space is at a premium.

Key Features

  • Configuration: The MUN5216DW1T1 features a dual monolithic design, which means it contains two transistors in a single package. This configuration allows for high-density component placement, making it ideal for compact circuit designs.
  • Type: It is a digital transistor, specifically engineered for interfacing logic systems and low-power control circuits. This type of transistor is designed to be directly driven by logic level signals, thus simplifying circuit design.
  • Built-in Bias Resistor Ratio: The product includes built-in bias resistors, which help to reduce component count in digital logic interface applications. The resistor ratio is 10 kΩ to 47 kΩ, which provides a convenient solution for the biasing of the transistor's base.
  • Package: Packaged in a SOT-363, this small surface-mount component is optimized for automated assembly processes, and its size makes it suitable for densely packed PCBs.
  • Performance: ON Semiconductor's MUN5216DW1T1 offers excellent performance with a high current gain bandwidth product and low saturation voltage, ensuring efficient operation in switching applications.

Applications

The MUN5216DW1T1 is versatile and can be used in a broad range of applications, including:

  • Inverter circuits
  • Signal processing
  • Power management
  • Logic level shifting
  • Low-side switching

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MUN5216DW1T1 is no exception. It is designed to meet stringent requirements, ensuring a reliable performance in critical applications. The product is also supported by ON Semiconductor's comprehensive technical resources, including application notes and design tools, to assist engineers in integrating this component into their designs.

Whether for consumer electronics, automotive systems, or industrial controls, the MUN5216DW1T1 from ON Semiconductor is an excellent choice for designers seeking a compact, high-performance bipolar transistor solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V US6
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-963
Lowest to $0.2038
Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA US6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP SOT-666
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-363
Lowest to $0.1165
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
NXP / Nexperia
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,015+ $0.0572 $58.0580
2,460+ $0.0470 $115.6200
3,810+ $0.0455 $173.3550
5,250+ $0.0440 $231.0000
6,780+ $0.0427 $289.5060
9,095+ $0.0381 $346.5195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 1015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess